EN
  • EN
  • DE

HMT351R7AFR8A-H9T7

Part No HMT351R7AFR8A-H9T7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949453-HMT351R7AFR8A-H9T7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351R7AFR8A-H9T7 CAD Model

Description

The HMT351R7AFR8A-H9T7 is a 4GB DDR3L-1600 ECC Registered DIMM from Hynix Semiconductor. It is designed for use in servers and workstations that require high-performance, reliable memory.

Applications:

  • Servers
  • Workstations
  • High-performance computing
  • Data centers

Features:

  • 4GB capacity
  • DDR3L (1.35V) voltage
  • 1600MHz clock speed
  • ECC Registered DIMM
  • 240-Pin DIMM
  • CL11 latency

Benefits:

  • Improved system performance due to higher clock speed and ECC
  • Increased system stability through error detection and correction
  • Lower power consumption with DDR3L technology
  • Higher density allows for more memory capacity in a smaller footprint
  • Reliable operation with high-quality components

Additional Details:

This memory module uses a 240-pin DIMM form factor. It is a Registered ECC (Error-Correcting Code) module, which provides enhanced data integrity by detecting and correcting errors that may occur during operation. The module operates at a voltage of 1.35V (DDR3L), contributing to lower power consumption compared to standard DDR3 modules. It features a CAS latency (CL) of 11. The HMT351R7AFR8A-H9T7 utilizes an 8-bit prefetch architecture to achieve high bandwidth and efficient data transfer. The module is constructed using high-quality components and undergoes rigorous testing to ensure reliability and compatibility.

The HMT351R7AFR8A-H9T7 is suitable for systems that demand stable and high-performance memory solutions. Its ECC capability is crucial in environments where data accuracy is paramount, such as servers and scientific computing. The module's DDR3L technology offers energy efficiency, making it an ideal choice for applications where power consumption is a concern.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess