EN
  • EN
  • DE

HMT351A7EFR8A-PBT0

Part No HMT351A7EFR8A-PBT0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 256Mx72 ECC SODIMM 1Rx8 (2GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947667-HMT351A7EFR8A-PBT0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351A7EFR8A-PBT0 CAD Model

Description

The HMT351A7EFR8A-PBT0 is a DDR3 registered DIMM (RDIMM) manufactured by Hynix Semiconductor. This memory module is designed for use in servers and high-performance workstations that require reliable and high-capacity memory.

Applications:

  • Servers: Used in server systems for data processing, virtualization, and application hosting.
  • High-Performance Workstations: Suitable for workstations used in video editing, 3D rendering, and scientific simulations.
  • Data Centers: Implemented in data center environments to provide memory capacity for various applications and services.
  • Cloud Computing: Employed in cloud infrastructure to support virtual machines and cloud-based applications.

Features:

  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for improved bandwidth and performance compared to previous generations.
  • Registered DIMM (RDIMM): Includes a register between the DRAM modules and the system's memory controller, enhancing signal stability and allowing for higher memory capacities.
  • Capacity: Offers a specific capacity, typically 4GB, allowing for sufficient memory to handle demanding workloads.
  • Error Correction Code (ECC): Features ECC functionality to detect and correct single-bit errors, enhancing data integrity and system reliability.
  • Operating Speed: Operates at a specific clock speed, such as 1600MHz, providing high-speed data transfer rates.
  • Low Voltage: Designed to operate at a low voltage, such as 1.5V, reducing power consumption and heat generation.

Benefits:

  • Enhanced Performance: DDR3 technology provides improved data transfer rates, resulting in faster application performance and reduced latency.
  • Increased Stability: The registered design enhances signal integrity, allowing for more reliable operation, especially in high-density configurations.
  • Improved Data Integrity: ECC functionality ensures data accuracy, preventing data corruption and system crashes.
  • Higher Capacity: The module's capacity allows for handling memory-intensive applications and large datasets, improving overall system efficiency.
  • Reduced Power Consumption: Low voltage operation minimizes power usage, resulting in energy savings and reduced operating costs.

The HMT351A7EFR8A-PBT0 module is an essential component for server and workstation environments requiring high-performance, reliable, and error-corrected memory. Its combination of DDR3 technology, registered design, ECC functionality, and low voltage operation makes it a suitable choice for demanding computing applications.

You May Also Be Interested in

G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess