EN
  • EN
  • DE

HMT325V7CFR8C-H9T8

Part No HMT325V7CFR8C-H9T8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 1Rx8 (2GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949556-HMT325V7CFR8C-H9T8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT325V7CFR8C-H9T8 CAD Model

Description

The Hynix HMT325V7CFR8C-H9T8 is a 2GB DDR3 1600MHz ECC Registered CL11 240-Pin DIMM memory module. Specifically designed for servers and high-performance workstations, this module offers advanced error correction capabilities, crucial for maintaining data integrity in demanding environments. Its high speed and ECC Registered functionality make it an excellent choice for applications that require both performance and reliability.

Applications

  • Servers
  • High-performance workstations
  • Data centers
  • Scientific computing
  • Financial modeling

Features

  • Capacity: 2GB
  • Memory Type: DDR3
  • Speed: 1600MHz (PC3-12800)
  • Error Correction: ECC Registered
  • CAS Latency: CL11
  • Rank: 1Rx8
  • Pin Count: 240-Pin
  • Voltage: 1.5V

Benefits

  • Enhanced Data Integrity: ECC Registered memory detects and corrects errors, preventing data corruption and system crashes.
  • High-Speed Performance: The 1600MHz speed provides rapid data transfer rates, boosting overall system performance.
  • Reliability: Designed for demanding server and workstation environments, ensuring long-term, stable operation.
  • Compatibility: Works with a wide range of server and workstation motherboards that support DDR3 ECC Registered memory.
  • Improved System Stability: By correcting errors in real-time, it enhances system stability and reduces downtime.

Additional Details

This memory module operates at 1.5V, adhering to JEDEC standards for DDR3 memory. The ECC Registered feature is critical for applications where data accuracy is paramount, such as financial transactions, scientific research, and large database management. The 240-pin DIMM form factor is standard for server and workstation memory slots. Before purchasing, ensure that the target system supports DDR3 ECC Registered memory and can accommodate the 1600MHz speed for optimal performance.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess