The HMT325U6EFR8C-RDN0 is a 2GB DDR3 PC3-12800U Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. It is designed for use in desktop computers and other systems that require high-performance memory.
Applications
- Desktop PCs
- Workstations
- Gaming Rigs
- General Computing
Features
- 2GB Capacity
- DDR3 Technology
- PC3-12800U (1600MHz) Speed
- Unbuffered DIMM (UDIMM)
- 240-Pin
- Single Rank
- Non-ECC
Benefits
- Increased system responsiveness
- Improved multitasking capabilities
- Enhanced gaming performance
- Faster application loading times
- Provides sufficient memory for basic computing tasks.
Additional Details
This memory module operates at 1.5V. The 'PC3-12800U' designation indicates a data transfer rate of 12800 MB/s, corresponding to a clock speed of 1600MHz. Being an unbuffered DIMM, it lacks a buffer between the memory chips and the memory controller, making it more affordable for consumer-grade systems. It is important to ensure your motherboard supports DDR3 memory and the 1600MHz speed before installation.
The module uses a 240-pin connector, standard for DDR3 desktop memory. The absence of ECC (Error-Correcting Code) means this module does not have error detection and correction capabilities, which is common in consumer-grade memory.
When upgrading your system's memory, be sure to consult your computer's or motherboard's documentation to verify compatibility in terms of memory type (DDR3), speed (1600MHz), capacity, and voltage. Installing incompatible memory can prevent your system from booting or cause instability.