EN
  • EN
  • DE

HMT325U6DFR8C-H9N0

Part No HMT325U6DFR8C-H9N0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM 1Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948861-HMT325U6DFR8C-H9N0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT325U6DFR8C-H9N0 CAD Model

Description

The Hynix HMT325U6DFR8C-H9N0 is a 2GB DDR3 1333MHz ECC Registered CL9 240-Pin DIMM memory module. Designed for servers and workstations requiring high performance and reliability, this module offers robust error correction capabilities to ensure data integrity in demanding environments.

Applications

  • Servers
  • Workstations
  • High-performance computing systems
  • Data centers
  • Applications requiring ECC Registered memory

Features

  • Capacity: 2GB
  • Memory Type: DDR3
  • Speed: 1333MHz (PC3-10600)
  • Error Correction: ECC Registered
  • CAS Latency: CL9
  • Rank: 1Rx8
  • Pin Count: 240-Pin
  • Voltage: 1.5V

Benefits

  • Improved System Stability: ECC Registered memory detects and corrects errors, preventing system crashes and data corruption.
  • Enhanced Performance: High-speed 1333MHz operation provides fast data transfer rates, improving overall system performance.
  • Increased Reliability: Designed for demanding server and workstation environments, ensuring long-term reliability.
  • Compatibility: Compatible with a wide range of server and workstation motherboards that support DDR3 ECC Registered memory.
  • Data Integrity: ECC functionality ensures data accuracy, crucial for critical applications.

Additional Details

This module operates at 1.5V, adhering to the JEDEC standards for DDR3 memory. The ECC Registered feature adds an extra layer of error detection and correction, making it suitable for applications where data integrity is paramount. The 240-pin DIMM form factor ensures compatibility with standard server and workstation memory slots. It’s essential to verify that the target system supports DDR3 ECC Registered memory before purchasing this module.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess