EN
  • EN
  • DE

PI6C49X0204CWIEX

Part No PI6C49X0204CWIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description LOW SKEW 1 TO 4 CLOCK BUFFER / Clock Clock Buffer IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Clock Buffer
Number of Circuits 1
Input LVCMOS
Output LVCMOS
Frequency - Max 200 MHz
Voltage - Supply 1.425V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PI6C49
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI6C49X0204CWIEXDITR,PI6C49X0204CWIEXDIDKR,PI6C49X0204CWIEXDICT,PI6C49X0204CWIEX-ND
Standard Package 2,500
Win Source Part Number 1316596-PI6C49X0204CWIEX
Ultra Librarian 3D Model Ultra Librarian PI6C49X0204CWIEX CAD Model

Description

Introducing the PI6C49X0204CWIEX from Diodes Incorporated

The PI6C49X0204CWIEX is a state-of-the-art clock buffer designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This high-performance integrated circuit is specifically engineered to deliver stable and reliable clock signals for a wide range of applications, including communication, computing, and consumer electronics.

The device features four independently buffered output clocks, derived from a single input source. This design ensures that the generated clock signals are synchronized, reducing the risk of clock skew in complex systems. The PI6C49X0204CWIEX supports a broad range of input clock frequencies, making it a versatile solution for different design requirements.

One of the key advantages of the PI6C49X0204CWIEX is its low-jitter performance. Jitter, the small variations in the timing of clock pulses, can significantly affect the performance and reliability of digital circuits. The low-jitter characteristic of this clock buffer ensures that the timing of signals is precise and consistent, which is crucial for high-speed digital communication and processing tasks.

The PI6C49X0204CWIEX is also designed with power efficiency in mind. Its low-power consumption makes it an ideal choice for battery-operated devices and other applications where power conservation is a priority. Additionally, the device operates over a wide temperature range, ensuring reliable performance in various environmental conditions.

Diodes Incorporated has packaged the PI6C49X0204CWIEX in a compact, surface-mount package that is suitable for space-constrained applications. This packaging also facilitates easier integration into existing designs, providing designers with a flexible and convenient clock buffering solution.

In summary, the PI6C49X0204CWIEX from Diodes Incorporated is a high-quality, versatile clock buffer that offers low jitter, low power consumption, and reliable performance across a range of operating conditions. Its compact design and ease of integration make it an excellent choice for designers looking to enhance the clock signal integrity in their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $1.6078
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,690 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess