EN
  • EN
  • DE

HMT31GR7EFR4A-PBT8

Part No HMT31GR7EFR4A-PBT8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM 1Rx4 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948243-HMT31GR7EFR4A-PBT8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7EFR4A-PBT8 CAD Model

Description

The HMT31GR7EFR4A-PBT8 is a 8GB DDR3 Registered ECC server memory module manufactured by Hynix Semiconductor. This module is designed for use in server and workstation environments that require high capacity, reliable memory with error correction capabilities.

Applications

  • Servers
  • High-performance workstations
  • Data centers
  • Cloud computing platforms
  • Enterprise-level computing systems

Features

  • 8GB capacity
  • DDR3 technology
  • Registered ECC (Error-Correcting Code)
  • PC3-10600R (DDR3-1333)
  • 240-pin DIMM
  • 1.5V operating voltage
  • High-speed data transfer rates
  • Reliable performance

Benefits

  • Increased system performance due to high memory capacity
  • Improved data reliability with ECC protection, preventing data corruption
  • Enhanced system stability for critical applications
  • Reduced downtime due to memory errors
  • Optimized for server environments
  • Easy installation in compatible systems

Technical Specifications

The HMT31GR7EFR4A-PBT8 module operates at a voltage of 1.5V and conforms to the PC3-10600R standard, which indicates a data transfer rate of 1333 MHz. The Registered ECC feature is crucial for server environments, providing error detection and correction capabilities to maintain data integrity. It is a 240-pin DIMM, a standard form factor for DDR3 memory modules. The registered aspect of the memory adds a register between the DRAM modules and the system's memory controller. This helps reduce the electrical load on the memory controller and allows for more memory modules to be used in a system without compromising performance. This memory module is well-suited for applications requiring high levels of data integrity and reliability, such as database servers, virtualization platforms, and scientific computing.

The high capacity, ECC functionality, and registered design make this module an appropriate choice for demanding server environments.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess