EN
  • EN
  • DE

C1206X471K501T

Part No C1206X471K501T
Manufacturer Holystone
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1136109-C1206X471K501T
Categories Custom Parts
Manufacturer Holystone
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1206X471K501T CAD Model

Description

The C1206X471K501T is a ceramic capacitor manufactured by Holystone. It's a surface-mount multilayer ceramic capacitor (MLCC) designed for general-purpose applications in electronic circuits. This capacitor is characterized by its small size, high capacitance value for its size, and stable performance over a wide range of temperatures.

Applications

  • Bypass Capacitors: Used to bypass noise from power supplies and other noisy signals.
  • Decoupling Capacitors: Employed to decouple sensitive circuits from power supply variations.
  • Filtering: Utilized in filter circuits for smoothing voltage and current signals.
  • Timing Circuits: Used in timing circuits for setting time constants.
  • General-Purpose Applications: Employed in a wide variety of electronic circuits where capacitance is required.

Features

  • Multilayer Ceramic Capacitor (MLCC): Constructed using multiple layers of ceramic dielectric material.
  • Surface Mount Device (SMD): Designed for surface-mount assembly on printed circuit boards (PCBs).
  • 1206 Package Size: Refers to the physical dimensions of the capacitor (12 = 0.12 inches long, 06 = 0.06 inches wide).
  • 470pF Capacitance: Has a capacitance value of 470 picofarads.
  • ±10% Tolerance: Indicates that the actual capacitance value may vary by ±10%.
  • 500V Voltage Rating: Can withstand a maximum voltage of 500 volts.

Benefits

  • Small Size: Compact size allows for high-density circuit designs.
  • High Capacitance: Provides a relatively high capacitance value for its size.
  • Stable Performance: Offers stable performance over a wide range of temperatures.
  • Reliable: MLCC construction provides high reliability.
  • Easy to Use: SMD design simplifies assembly on PCBs.

Additional Details

The C1206X471K501T typically has an operating temperature range of -55°C to +125°C. The 'K' in the part number indicates the capacitance tolerance (±10%). The '501' indicates the voltage rating (50 x 10^1 = 500V). The dielectric material is typically X7R or similar, providing stable performance over temperature. Consult the datasheet for detailed electrical characteristics, temperature coefficients, and soldering recommendations.

You May Also Be Interested in

Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
TDK Corporation
Lowest to $0.4590
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
C&K Components
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6,850+ $0.0073 $50.0050
14,495+ $0.0069 $100.0155
22,730+ $0.0066 $150.0180
32,260+ $0.0062 $200.0120
42,375+ $0.0059 $250.0125
52,635+ $0.0057 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 6850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess