EN
  • EN
  • DE

HMT31GR7BFR4C-G7D7

Part No HMT31GR7BFR4C-G7D7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949783-HMT31GR7BFR4C-G7D7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7BFR4C-G7D7 CAD Model

Description

The HMT31GR7BFR4C-G7D7 is a DDR3 memory module designed and manufactured by Hynix Semiconductor. Memory modules of this type play a critical role in computer systems by offering temporary storage for data and instructions actively used by the processor, which significantly impacts system performance.

Applications

  • Desktop PCs: Utilized in desktop computers to enhance system responsiveness and multitasking capabilities.
  • Workstations: Deployed in workstations to provide high-performance memory for demanding applications.
  • Servers: Integrated into server systems to support data processing and maintain system stability.

Features

  • DDR3 SDRAM: Leverages DDR3 SDRAM technology for fast data transfer rates and improved efficiency.
  • High Capacity: Offers substantial memory capacity to handle various applications and data loads effectively.
  • Reliable Performance: Ensures stable and consistent performance to minimize errors and system crashes.

Benefits

  • Enhanced Speed: Boosts the overall speed and responsiveness of the computer system.
  • Optimized Multitasking: Improves multitasking capabilities, allowing users to run multiple applications seamlessly.
  • Consistent Operation: Provides consistent and reliable operation, reducing the risk of system failures.

Additional Details

Due to the limited availability of detailed technical specifications, precise information such as memory capacity, clock speed, CAS latency, and operating voltage cannot be definitively determined. Furthermore, it is unclear whether the module incorporates error-correcting code (ECC). Before installation and use, consulting the product's specifications or datasheet is imperative to ensure compatibility and optimize performance within the target system.

You May Also Be Interested in

Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess