EN
  • EN
  • DE

HMT31GR7AFR4C-H9D7

Part No HMT31GR7AFR4C-H9D7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949305-HMT31GR7AFR4C-H9D7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7AFR4C-H9D7 CAD Model

Description

The Hynix Semiconductor HMT31GR7AFR4C-H9D7 is an 8GB DDR3 ECC Registered DIMM. It is specifically engineered for servers and high-performance workstations that require high levels of stability and data integrity. The module operates at a speed of 1333MHz, offering a balance between performance and power consumption.

Applications

  • Servers
  • Workstations
  • High-performance computing systems
  • Data centers

Features

  • 8GB capacity
  • DDR3 technology
  • 1333MHz clock speed
  • ECC Registered (Error-Correcting Code)
  • 240-pin DIMM form factor
  • 1.5V operating voltage

Benefits

  • Enhanced data integrity because of the ECC functionality, which corrects single-bit errors and detects multi-bit errors.
  • Increased system stability, reducing the chances of crashes, especially in critical applications.
  • Improved performance for memory-intensive tasks.
  • Compatibility with a wide range of server and workstation platforms that support DDR3 ECC Registered memory.
  • Higher capacity for handling larger datasets and more demanding workloads.

Additional Details

The HMT31GR7AFR4C-H9D7 memory module utilizes the 240-pin DIMM form factor and operates at 1.5V. The ECC Registered feature is very important for server environments since it improves signal integrity and overall reliability, particularly when several memory modules are installed. Registered memory includes a register between the DRAM modules and the system's memory controller. It is designed to handle the rigorous demands of enterprise-level applications that require stable and reliable memory performance.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess