The HMT151R7BFR4C-H9D7 is a 4GB DDR3 Registered DIMM (RDIMM) manufactured by Hynix Semiconductor. This memory module is designed for use in servers and high-performance workstations where data integrity and system reliability are essential. RDIMMs provide enhanced stability compared to unbuffered DIMMs (UDIMMs) through the use of a register between the memory chips and the memory controller.
Applications:
- Servers
- High-Performance Workstations
- Data Centers
Features:
- DDR3 Technology: Utilizes DDR3 technology for increased bandwidth and reduced power consumption compared to previous memory generations.
- RDIMM Form Factor: Registered DIMM form factor provides improved signal integrity and stability, making it suitable for demanding environments.
- Capacity: 4GB module.
- Operating Frequency: Operates at a standard DDR3 frequency.
- Pin Count: Features a standard number of pins for DDR3 RDIMMs.
- Error Correction: ECC (Error-Correcting Code) memory detects and corrects single-bit errors, enhancing data integrity and system reliability.
Benefits:
- Enhanced System Reliability: ECC memory and RDIMM design contribute to increased system stability and reliability, minimizing the risk of data corruption and system crashes.
- Improved Data Integrity: ECC functionality corrects memory errors, ensuring the accuracy and reliability of data stored in memory.
- Increased System Performance: Higher memory capacity and bandwidth improve overall system performance, allowing for faster processing and reduced latency.
- Suitable for Demanding Applications: Ideal for applications that require high reliability, data integrity, and performance, such as database management, virtualization, and scientific computing.
Additional Details:
This memory module is designed to meet JEDEC standards for DDR3 SDRAM. It requires a 1.5V power supply. The specific timings and operating frequency may vary depending on the system configuration and motherboard compatibility. Consult the motherboard documentation for supported memory types and speeds. It is lead-free and RoHS compliant.