EN
  • EN
  • DE

HMT151R7AFP4C-G7DB

Part No HMT151R7AFP4C-G7DB
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 512Mx72 ECC Reg/RDIMM 2Rx4 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949908-HMT151R7AFP4C-G7DB
Series *
Ultra Librarian 3D Model Ultra Librarian HMT151R7AFP4C-G7DB CAD Model

Description

The HMT151R7AFP4C-G7DB is a DDR3 memory module manufactured by Hynix Semiconductor, a key component in computing systems providing temporary storage for active data and instructions to enhance processing speeds.

Applications

  • Desktop PCs: Used in standard desktop setups, offering increased system memory for better performance.
  • Workstations: Employed in workstations that demand high performance for professional tasks.
  • Servers: Integrated into server systems for supporting data processing and ensuring efficient operations.

Features

  • DDR3 SDRAM: Utilizes DDR3 SDRAM technology to provide rapid data transfer rates.
  • High Capacity: Delivers ample memory capacity to support various applications and multitasking.
  • Reliable Operation: Ensures consistent and stable performance during intensive use.

Benefits

  • Enhanced System Performance: Improves overall system performance by providing faster access to data.
  • Improved Multitasking: Allows for running multiple applications smoothly without performance degradation.
  • Stable System: Contributes to a more stable system, reducing the likelihood of crashes due to memory-related issues.

Additional Details

Without more information, specific technical details such as capacity (e.g., 4GB), speed (MHz), latency (CL), and voltage requirements are unavailable. It is also unclear whether ECC (Error Correcting Code) is present. Accurate specifications should be consulted before selecting this module for a particular system to ensure compatibility and optimal performance.

You May Also Be Interested in

Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess