EN
  • EN
  • DE

HMT112U7AFP8C-G7T0

Part No HMT112U7AFP8C-G7T0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 128Mx72 ECC UDIMM 1Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949702-HMT112U7AFP8C-G7T0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT112U7AFP8C-G7T0 CAD Model

Description

The HMT112U7AFP8C-G7T0 is a 1GB DDR3 ECC Unbuffered DIMM (UDIMM) manufactured by Hynix Semiconductor. It's a memory module designed for use in systems that require error correction, such as servers and high-end workstations. Operating at 1600MHz, this module provides a balance of performance and reliability.

Applications:

  • Entry-level servers
  • Workstations
  • Industrial PCs
  • Networking equipment

Features:

  • Capacity: 1GB
  • Memory Type: DDR3
  • Form Factor: UDIMM (Unbuffered DIMM)
  • Speed: 1600MHz (PC3-12800)
  • Error Correction: ECC (Error-Correcting Code)
  • Pin Count: 240-Pin
  • Voltage: 1.5V

Benefits:

  • Data Integrity: ECC functionality ensures data accuracy by detecting and correcting single-bit errors.
  • System Stability: Reduces the risk of system crashes and data corruption, contributing to increased uptime.
  • Performance: 1600MHz speed provides adequate bandwidth for most server and workstation applications.
  • Compatibility: Designed to be compatible with a wide range of motherboards supporting DDR3 ECC UDIMMs.

Additional Details:

The HMT112U7AFP8C-G7T0 module is a 240-pin DDR3 UDIMM operating at a standard voltage of 1.5V. It complies with industry standards for DDR3 memory, ensuring compatibility and ease of integration. The ECC functionality is crucial for maintaining data integrity in environments where even minor errors can have significant consequences. This module is suitable for upgrading existing systems or building new ones where data reliability is a priority. The CAS Latency is likely CL11, typical for this speed and generation of memory.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess