EN
  • EN
  • DE

HMP31GP7AFR4C-Y5

Part No HMP31GP7AFR4C-Y5
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 1Gx72 ECC Reg (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950741-HMP31GP7AFR4C-Y5
Series *
Ultra Librarian 3D Model Ultra Librarian HMP31GP7AFR4C-Y5 CAD Model

Description

The HMP31GP7AFR4C-Y5 is a DDR3 SDRAM module manufactured by Hynix Semiconductor. This memory module is designed for use in a variety of computing applications, including desktops, laptops, and servers. DDR3 SDRAM offers higher bandwidth and lower power consumption compared to its predecessors, making it a popular choice for modern systems.

Applications:

  • Desktop Computers: Main system memory for running applications and operating systems.
  • Laptop Computers: Main system memory for portable computing.
  • Servers: High-performance memory for data processing and storage.
  • Workstations: Memory for demanding applications such as video editing and CAD.
  • Gaming PCs: Provides the necessary memory for modern games.

Features:

  • DDR3 Technology: Offers higher bandwidth and lower power consumption compared to DDR2.
  • High Capacity: Provides ample memory for demanding applications.
  • High Speed: Enables fast data access and processing.
  • Low Voltage: Reduces power consumption and heat generation.
  • JEDEC Compliant: Ensures compatibility with industry standards.

Benefits:

  • Improved System Performance: Faster data access speeds up application loading and execution.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Increased System Responsiveness: Reduces lag and improves overall system responsiveness.
  • Reduced Power Consumption: Low voltage operation extends battery life in laptops.
  • Increased System Stability: High-quality components ensure reliable operation.

Additional Details:

The HMP31GP7AFR4C-Y5's capacity is typically specified in gigabytes (GB). The speed is specified in MHz and corresponds to the data transfer rate. The module conforms to the JEDEC standards for DDR3 SDRAM, ensuring compatibility with a wide range of motherboards. Proper installation and configuration of the memory module are essential for optimal performance. Consult the motherboard manual for specific memory module compatibility requirements. The operating temperature range and supply voltage requirements should be carefully considered. The module features a specific number of pins that must be properly aligned with the memory slot on the motherboard. Static electricity precautions should be taken when handling memory modules to prevent damage.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess