EN
  • EN
  • DE

HMP112U7EFR8C-S6

Part No HMP112U7EFR8C-S6
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 128Mx72 ECC (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950531-HMP112U7EFR8C-S6
Series *
Ultra Librarian 3D Model Ultra Librarian HMP112U7EFR8C-S6 CAD Model

Description

The HMP112U7EFR8C-S6 is a 1GB DDR2 SDRAM module manufactured by Hynix Semiconductor. This memory module is designed for use in desktop computers, laptops, and other devices requiring high-speed data access. DDR2 SDRAM offers improved performance and power efficiency compared to its predecessor, DDR SDRAM.

Applications:

  • Desktop computers
  • Laptop computers
  • Servers
  • Embedded systems
  • Graphics cards

Features:

  • 1GB capacity
  • DDR2 SDRAM technology
  • Operating speed up to 800 MHz (PC2-6400)
  • 240-pin DIMM (for desktop computers) or 200-pin SODIMM (for laptops)
  • Double data rate architecture
  • Low voltage operation (typically 1.8V)
  • Lead-free construction

Benefits:

  • Provides increased memory capacity for running applications and storing data
  • DDR2 technology offers faster data transfer rates compared to DDR
  • Low voltage operation reduces power consumption and heat generation
  • Improved system performance and responsiveness
  • Reliable data storage
  • Enhanced multitasking capabilities

Additional Details:

The HMP112U7EFR8C-S6 is a registered or unbuffered (depending on the specific configuration) DDR2 SDRAM module. It conforms to industry standards for DDR2 memory modules, ensuring compatibility with a wide range of systems. The module's high operating speed enables fast data access, improving overall system performance. The low voltage operation contributes to energy efficiency and reduces the thermal footprint of the system. The module is designed for easy installation in compatible memory slots.

This DDR2 memory module provides a cost-effective solution for increasing memory capacity and improving system performance in various computing devices.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess