EN
  • EN
  • DE

LTC2862CDD-1#TRPBF

Part No LTC2862CDD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 150 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC2862
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879428-LTC2862CDD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2862CDD-1#TRPBF CAD Model

Description

Product Overview: LTC2862CDD-1#TRPBF from Analog Devices Inc.

The LTC2862CDD-1#TRPBF is a robust, high-performance transceiver from Analog Devices Inc., designed to facilitate communication in harsh industrial environments. As part of the LTC2862 series, this device provides a reliable interface for data transmission over RS485/RS422 networks. Its impressive features are engineered to ensure signal integrity, even in the presence of electrical noise, physical interferences, and extreme temperatures.

Key Features

  • Protected RS485/RS422 Transceiver: The LTC2862CDD-1#TRPBF is designed to withstand voltage faults up to ±60V, making it ideal for industrial applications where electrical surges and spikes are common.
  • High Operating Temperature Range: With an operating temperature range from -40°C to +125°C, this device guarantees reliable performance in extreme conditions, catering to the rigorous demands of industrial environments.
  • Low Power Shutdown Mode: The transceiver incorporates a low power shutdown mode, which significantly reduces power consumption when the device is not actively transmitting or receiving data.
  • High Data Rates: It supports data rates up to 20Mbps, allowing for fast and efficient communication across RS485/RS422 networks.
  • Extended Common-Mode Range: The device's extended common-mode range of ±25V exceeds the industry standard, providing additional tolerance to ground potential differences.
  • Robust ESD Protection: The LTC2862CDD-1#TRPBF offers exceptional ESD protection, enduring up to ±15kV for Human Body Model (HBM) on transceiver input and output pins, which safeguards the device against static discharges.

Applications

This transceiver is suitable for a wide array of applications, particularly in sectors that require high reliability and protection against electrical noise and disturbances. Common use cases include:

  • Industrial Control Systems
  • Factory Automation
  • Process Control Networks
  • Building Automation
  • Networked Security Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC2862CDD-1#TRPBF is no exception. This product is available in a 10-lead DFN package, ensuring a compact footprint while maintaining high durability. It is also RoHS compliant and lead-free, reflecting the company's dedication to environmental responsibility.

With its advanced features and robust design, the LTC2862CDD-1#TRPBF transceiver from Analog Devices Inc. stands out as a prime choice for designers looking to enhance the reliability and efficiency of their RS485/RS422 communication networks.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6687 $62.6748
9+ $12.8563 $115.7067
14+ $12.4544 $174.3616
20+ $12.0524 $241.0480
25+ $11.6505 $291.2625
34+ $10.4458 $355.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,116 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess