EN
  • EN
  • DE

HMP112U6EFR8C-S6

Part No HMP112U6EFR8C-S6
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 128Mx64 1Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950546-HMP112U6EFR8C-S6
Series *
Ultra Librarian 3D Model Ultra Librarian HMP112U6EFR8C-S6 CAD Model

Description

The Hynix HMP112U6EFR8C-S6 is a 1GB DDR3 SDRAM memory module designed for use in laptops, desktops, and other computing devices. This module offers a balance of speed, capacity, and power efficiency, making it suitable for a wide range of applications. The DDR3 technology provides improved performance and reduced power consumption compared to previous generations of memory.

Applications:

  • Laptop computers
  • Desktop computers
  • All-in-one PCs
  • Small form factor PCs
  • Embedded systems

Features:

  • 1GB capacity
  • DDR3 technology
  • High-speed data transfer
  • Low power consumption
  • Compact size

Benefits:

  • Increased system performance
  • Improved multitasking capabilities
  • Enhanced gaming and multimedia experience
  • Reduced energy consumption
  • Easy installation

The Hynix HMP112U6EFR8C-S6 memory module provides a significant performance boost for systems requiring more memory capacity or faster data access. Its DDR3 technology enables high-speed data transfer, reducing latency and improving overall system responsiveness. The low power consumption helps to extend battery life in portable devices and reduce energy costs in desktop systems. The compact size allows for easy installation in a variety of form factors.

The Hynix HMP112U6EFR8C-S6 is designed to meet the rigorous demands of modern computing environments. It is rigorously tested to ensure compatibility and reliability. Its high performance and low power consumption make it an ideal choice for a wide range of applications.

Technical Specifications (Typical):

  • Capacity: 1GB
  • Memory Type: DDR3 SDRAM
  • Speed: Varies depending on specific configuration
  • Voltage: Standard DDR3 voltage levels
  • Form Factor: SODIMM or DIMM (depending on specific module type)

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess