EN
  • EN
  • DE

HMABAGR7C4R4N-XS

Part No HMABAGR7C4R4N-XS
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-3200AA 16Gx72 ECC Reg/RDIMM 2S4Rx4 (128GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946033-HMABAGR7C4R4N-XS
Series *
Ultra Librarian 3D Model Ultra Librarian HMABAGR7C4R4N-XS CAD Model

Description

The Hynix HMABAGR7C4R4N-XS is a DDR4 ECC Registered DIMM (RDIMM) server memory module specifically designed for high-performance computing and server applications. Its ECC functionality and registered design are crucial for maintaining data integrity and system stability in demanding environments. It builds upon the established DDR4 architecture, providing significant improvements in speed, capacity, and power efficiency compared to previous generations.

Applications

  • Servers
  • Workstations
  • Data Centers
  • Cloud Computing Platforms
  • Virtualization Environments

Features

  • DDR4 Technology: Leverages DDR4 SDRAM technology for enhanced bandwidth and reduced power consumption.
  • ECC Registered DIMM (RDIMM): Incorporates error-correcting code (ECC) to automatically detect and correct memory errors, ensuring data accuracy. The register enhances the signal quality for improved reliability.
  • High Capacity: Provides substantial memory capacity to support memory-intensive applications and large datasets.
  • High Speed: Delivers fast data transfer rates for improved system responsiveness.
  • Low Voltage: Operates at a lower voltage, minimizing power consumption and heat generation.
  • Designed for Reliability: Built to meet the rigorous demands of server environments, ensuring stable and reliable performance.

Benefits

  • Data Integrity: ECC functionality prevents data corruption and ensures data accuracy, which is critical for mission-critical applications.
  • System Stability: The combination of ECC and registered design contributes to enhanced system stability, reducing the likelihood of system crashes and data loss.
  • Improved Performance: The high clock speed and bandwidth of DDR4 memory contribute to improved system performance and faster application execution.
  • Energy Efficiency: Lower voltage operation reduces power consumption, resulting in lower operating costs and a smaller carbon footprint.
  • Increased Uptime: Reliable performance and enhanced data integrity minimize the risk of system failures, leading to increased uptime and reduced downtime costs.

Additional Details

The HMABAGR7C4R4N-XS is engineered for compatibility with server platforms supporting DDR4 RDIMM memory. It is designed for ease of installation and configuration, providing a cost-effective means of upgrading server memory and boosting performance. Specific capacity and speed ratings should be verified with the product datasheet or server manufacturer's documentation for compatibility assurance.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess