The Hynix HMABAGR7C4R4N-VN is a DDR4 ECC Registered DIMM (LRDIMM) memory module designed for servers and high-performance computing environments. It provides a substantial amount of memory capacity with error correction, ensuring data integrity and system stability. These modules are built to meet the demanding needs of enterprise-level applications.
Applications
- Servers requiring high capacity and error correction
- Data centers
- High-performance computing (HPC) environments
- Virtualization platforms
- Cloud computing infrastructure
Features
- DDR4 technology for increased bandwidth and speed
- ECC (Error-Correcting Code) for detecting and correcting memory errors
- Registered DIMM (RDIMM) or Load Reduced DIMM (LRDIMM) design (specific type should be verified based on detailed specs) for improved signal integrity and capacity
- High memory capacity, typically ranging from 16GB to 64GB (verify actual capacity)
- High clock speeds, such as 2133MHz, 2400MHz, or 2666MHz (verify actual speed)
- Low voltage operation for reduced power consumption
Benefits
- Increased system stability and reliability due to ECC functionality
- Improved performance for memory-intensive applications
- Greater memory capacity to support larger workloads and virtual machines
- Reduced downtime and data corruption
- Enhanced energy efficiency
Additional Details
The HMABAGR7C4R4N-VN module adheres to JEDEC standards for DDR4 memory. It is designed to be compatible with a wide range of server platforms and chipsets. The specific voltage and timings of the module should be verified in the product datasheet. The module incorporates advanced thermal management features to ensure reliable operation under high-load conditions. The number of ranks is an important specification, often Dual Rank or Quad Rank. Check the datasheet for this information. This module improves overall system responsiveness and throughput, allowing servers to handle more concurrent users and applications. The use of high-quality components ensures a long service life and minimal maintenance requirements. The module is rigorously tested to ensure compatibility and stability across a variety of operating environments.