EN
  • EN
  • DE

HMABAGL7ABR4N-XS

Part No HMABAGL7ABR4N-XS
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-3200AA 16Gx72 LRDIMM 4DRx4 (128GB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1448866-HMABAGL7ABR4N-XS
Manufacturer Hynix Semiconductor
Ultra Librarian 3D Model Ultra Librarian HMABAGL7ABR4N-XS CAD Model

Description

The HMABAGL7ABR4N-XS is an LRDIMM (Load-Reduced DIMM) memory module from SK hynix, designed to meet the high-performance and capacity demands of enterprise servers and data centers. With a massive 128GB of memory, it supports extensive multitasking and large-scale processing requirements vital for applications such as data analytics, cloud computing, and virtual environments. Operating at DDR4-3200AA speed, with a frequency of 3200MHz, this module delivers high data transfer rates that enhance overall system efficiency and responsiveness. Its 16Gx72 configuration, along with a 4DRx4 structure, provides superior density and reliability, essential for managing heavy workloads and maintaining system stability under peak operations. The module's 288 pins are aligned with standard DDR4 specifications, ensuring compatibility with a wide array of server platforms. SK hynix's utilization of DDP 8Gx4 36C technology in constructing this LRDIMM module underscores their commitment to producing cutting-edge memory solutions that offer unparalleled performance, robustness, and energy efficiency, making it an optimal choice for organizations aiming to bolster their server capabilities.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess