The Hynix HMAA8GL7AMR4N-TF is an 8GB DDR4 SDRAM Registered DIMM (RDIMM) designed for use in servers and high-performance workstations. This module provides a balance of memory capacity and speed, enhancing overall system performance and stability.
Applications:
- Servers
- Workstations
- Data Centers
- Virtualization Platforms
Features:
- 8GB DDR4 Memory
- PC4-2133P (2133MHz) Speed
- Registered DIMM (RDIMM)
- 288-Pin
- CL15 CAS Latency
- 1.2V Operating Voltage
- ECC (Error-Correcting Code)
Benefits:
- Improved system reliability due to ECC, which detects and corrects memory errors, reducing the risk of data corruption.
- Enhanced performance in memory-intensive applications.
- Higher bandwidth for faster data transfer rates.
- Increased stability for critical server applications.
- Energy efficiency due to low 1.2V operating voltage.
Additional Details:
The HMAA8GL7AMR4N-TF is engineered to meet the demands of server environments. DDR4 technology offers improvements over previous generations, including higher speeds, bandwidth, and lower power consumption. The 2133MHz clock speed allows rapid data transfer, enhancing overall system performance. The RDIMM design features a register that buffers commands, addresses, and control signals, decreasing the load on the memory controller and improving overall system stability.
The 288-pin design ensures compatibility with DDR4-compatible server motherboards. The ECC functionality automatically detects and corrects single-bit errors, preventing data corruption and improving data integrity. The CL15 CAS latency indicates the delay between the memory controller's request and the availability of data at the module's output pins. Operating at 1.2V, this module minimizes power consumption and heat generation.