EN
  • EN
  • DE

HMAA4GU7CJR8N-XN

Part No HMAA4GU7CJR8N-XN
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-3200AA 4Gx72 ECC UDIMM 2Rx8 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 945910-HMAA4GU7CJR8N-XN
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA4GU7CJR8N-XN CAD Model

Description

The HMAA4GU7CJR8N-XN is a 4GB DDR4-2400 (PC4-19200) CL17 288-Pin UDIMM memory module manufactured by Hynix Semiconductor. This memory module is designed to enhance the performance of desktop computers by providing faster data transfer rates and increased memory capacity. It adheres to the DDR4 standard, which offers improvements over previous generations of DDR memory in terms of speed, power efficiency, and density.

Applications:

  • Desktop PCs for general use
  • Gaming PCs
  • Workstations for content creation
  • Office computers for productivity tasks
  • Systems running memory-intensive applications

Features:

  • 4GB capacity
  • DDR4 technology
  • 2400MHz clock speed (PC4-19200)
  • CL17 latency
  • 288-Pin UDIMM form factor
  • 1.2V operating voltage
  • Unbuffered

Benefits:

  • Increased system responsiveness
  • Improved multitasking capabilities
  • Faster loading times for applications and games
  • Enhanced performance for memory-intensive tasks
  • Lower power consumption compared to DDR3
  • Easy installation in compatible systems

Additional Details:

The HMAA4GU7CJR8N-XN is a DDR4 UDIMM (Unbuffered DIMM) module, which means it is designed for use in desktop computers. The 2400MHz clock speed (PC4-19200) indicates the rate at which the memory can transfer data, with higher speeds generally resulting in better performance. The CL17 latency refers to the delay between when a memory controller requests data and when the data is available; lower latencies can improve performance, although it is one of several factors.

The 288-Pin form factor is standard for DDR4 desktop memory modules, ensuring compatibility with a wide range of motherboards that support DDR4. The 1.2V operating voltage is lower than that of DDR3, contributing to reduced power consumption and heat generation. The unbuffered design means that the memory module does not have a buffer between the memory controller and the memory chips, which can slightly reduce cost but is standard for most desktop memory modules.

Installing the HMAA4GU7CJR8N-XN is a straightforward process, involving inserting the module into the appropriate DIMM slot on the motherboard. It is important to ensure that the motherboard supports DDR4 memory and that the module is properly seated to ensure reliable operation. This memory module offers a cost-effective way to upgrade the memory capacity and performance of a compatible desktop computer.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess