EN
  • EN
  • DE

HMAA4GR7CJR8N-XN

Part No HMAA4GR7CJR8N-XN
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-3200AA 4Gx72 ECC Reg/RDIMM 2Rx8 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946058-HMAA4GR7CJR8N-XN
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA4GR7CJR8N-XN CAD Model

Description

The HMAA4GR7CJR8N-XN is a DDR4 ECC Unbuffered DIMM (UDIMM) manufactured by Hynix Semiconductor. This memory module is designed for use in desktop computers, workstations, and entry-level servers where data integrity and system stability are important. It provides a reliable and efficient memory solution for a variety of applications.

Applications:

  • Desktop Computers: Suitable for high-performance desktop systems used for gaming, content creation, and general productivity.
  • Workstations: Ideal for workstations used for tasks such as video editing, graphic design, and software development.
  • Entry-Level Servers: Can be used in small business servers and home server setups.

Features:

  • DDR4 Technology: Uses DDR4 SDRAM technology, offering improved speed, bandwidth, and power efficiency compared to DDR3.
  • ECC (Error-Correcting Code): Includes ECC functionality to detect and correct single-bit errors, enhancing data integrity and preventing system crashes.
  • Unbuffered DIMM (UDIMM): UDIMMs are typically used in desktop and workstation environments.
  • Capacity: Features a 4GB memory module.
  • Speed: Operates at a speed of 2666 MHz.
  • Voltage: Operates at 1.2V.

Benefits:

  • Enhanced Data Integrity: ECC functionality ensures data accuracy, reducing the risk of data corruption and system errors.
  • Improved System Stability: The ECC feature contributes to overall system stability, particularly in environments requiring continuous operation.
  • Increased Performance: DDR4 technology provides faster data transfer rates, improving application responsiveness and overall system performance.
  • Energy Efficiency: Operates at a lower voltage (1.2V), reducing power consumption and heat generation.
  • Cost-Effective Solution: Offers a balance of performance and affordability, making it a suitable choice for various applications.

Additional Details:

The HMAA4GR7CJR8N-XN memory module is designed to meet JEDEC standards for DDR4 UDIMMs, ensuring compatibility with a wide range of systems. Its ECC functionality and DDR4 technology make it a reliable choice for users who prioritize data integrity and system stability. The 4GB capacity makes it suitable for mainstream computing tasks and applications.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess