EN
  • EN
  • DE

HMA84GR7JJR4N-VKTN

Part No HMA84GR7JJR4N-VKTN
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 4Gx72 ECC Reg/RDIMM 2Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946559-HMA84GR7JJR4N-VKTN
Series *
Ultra Librarian 3D Model Ultra Librarian HMA84GR7JJR4N-VKTN CAD Model

Description

The HMA84GR7JJR4N-VKTN is a 32GB DDR4 ECC Registered DIMM manufactured by Hynix Semiconductor. Designed for servers and high-performance workstations, this memory module offers a large capacity combined with error correction capabilities for enhanced data integrity. The "VKTN" likely denotes a specific speed grade or timing configuration within the DDR4 specification.

Applications:

  • Servers
  • High-performance workstations
  • Data centers
  • Cloud computing platforms
  • Virtualization environments

Features:

  • 32GB Capacity: Provides ample memory for demanding applications and large datasets.
  • DDR4 Technology: Delivers faster data transfer rates and lower power consumption compared to previous DDR generations.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors, enhancing system reliability and preventing data corruption.
  • Registered DIMM: Incorporates a register between the memory controller and the DRAM chips, improving signal integrity and enabling larger memory configurations.
  • High Bandwidth: Supports high data transfer rates for efficient data processing.
  • Low Voltage: Operates at a lower voltage (typically 1.2V), reducing power consumption and heat generation.

Benefits:

  • Improved System Performance: Larger memory capacity and faster speeds enhance application responsiveness and overall system performance.
  • Increased Reliability: ECC functionality minimizes data errors and prevents system crashes, ensuring data integrity.
  • Enhanced Scalability: Registered DIMMs allow for larger memory configurations to accommodate growing workloads.
  • Reduced Power Consumption: DDR4 technology optimizes energy efficiency, leading to lower operating costs and reduced environmental impact.
  • Optimized for demanding server and workstation workloads.

Additional Details:

The HMA84GR7JJR4N-VKTN conforms to JEDEC DDR4 standards. Consult the Hynix datasheet for detailed timing specifications (e.g., CAS latency). System compatibility is crucial; the motherboard and CPU must support DDR4 ECC Registered DIMMs. Installation requires careful alignment and secure seating of the module in the DIMM slot, ensuring proper locking.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess