EN
  • EN
  • DE

HMA84GR7CJR4N-VKM1

Part No HMA84GR7CJR4N-VKM1
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 4Gx72 ECC Reg/RDIMM 2Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946550-HMA84GR7CJR4N-VKM1
Series *
Ultra Librarian 3D Model Ultra Librarian HMA84GR7CJR4N-VKM1 CAD Model

Description

The HMA84GR7CJR4N-VKM1 is a 32GB DDR4 ECC Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. It is specifically designed for servers and high-performance workstations that require large memory capacities and robust data integrity.

Applications

  • Servers
  • High-Performance Workstations
  • Data Centers
  • Cloud Computing Platforms
  • Virtualization Environments

Features

  • 32GB capacity
  • DDR4 technology
  • ECC (Error-Correcting Code) for enhanced data integrity
  • RDIMM (Registered DIMM) form factor
  • 2133 MHz clock speed
  • CL15 latency
  • 1.2V operating voltage
  • 288-pin DIMM

Benefits

  • Increased memory capacity, enabling support for more virtual machines, larger databases, and complex applications
  • Enhanced data reliability with ECC, which corrects memory errors and prevents system crashes
  • Improved system stability thanks to the registered design, which reduces electrical stress on the memory bus
  • Optimized performance for demanding server workloads and high-performance computing tasks
  • Lower power consumption, contributing to energy efficiency in data centers and reducing operating costs
  • Compatibility with server motherboards designed for DDR4 RDIMM memory

Additional Details

This memory module is compliant with JEDEC standards, ensuring compatibility with a wide range of server systems. The ECC functionality is crucial for server environments, as it minimizes the risk of data corruption and system downtime. The registered design enhances signal integrity, allowing for greater memory capacities without sacrificing stability. Operating at 1.2V, the HMA84GR7CJR4N-VKM1 helps to reduce power consumption and heat generation. The 2133MHz clock speed and CL15 latency provide a balance of performance and reliability for various server applications. The "VKM1" likely indicates a specific manufacturing revision or testing standard. It's a reliable and high-capacity memory solution for demanding server environments, delivering both performance and data integrity.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess