EN
  • EN
  • DE

HMA84GR7AFR4N-VKTF

Part No HMA84GR7AFR4N-VKTF
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 4Gx72 ECC Reg/RDIMM 2Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946547-HMA84GR7AFR4N-VKTF
Series *
Ultra Librarian 3D Model Ultra Librarian HMA84GR7AFR4N-VKTF CAD Model

Description

The Hynix HMA84GR7AFR4N-VKTF is a 32GB DDR4 2666MHz ECC Registered DIMM (RDIMM) memory module designed for servers and high-performance computing environments. It features ECC (Error-Correcting Code) functionality to ensure data integrity and reliability, which is critical for server applications. The RDIMM design enhances signal stability, allowing for greater memory capacities and improved performance. This module is built to meet the demanding requirements of enterprise-level applications.

Applications

  • Servers
  • Data Centers
  • Cloud Computing
  • Virtualization Environments
  • High-Performance Workstations

Features

  • 32GB Capacity: Provides ample memory for demanding server workloads.
  • DDR4 Technology: Offers faster data transfer rates and lower power consumption compared to DDR3.
  • 2666MHz Speed: Delivers high-speed performance for quick data access and processing.
  • ECC (Error-Correcting Code): Detects and corrects single-bit memory errors, ensuring data integrity.
  • RDIMM (Registered DIMM): Enhances signal stability and allows for higher memory capacities.

Benefits

  • Improved Server Performance: Enhances server responsiveness and multitasking capabilities.
  • Data Integrity: ECC feature prevents data corruption, ensuring reliable server operation.
  • Increased System Stability: Reduces the risk of system crashes and data loss in critical applications.
  • Enhanced Virtualization Performance: Supports efficient operation of virtual machines.
  • Long-Term Reliability: Designed and built with high-quality components for extended lifespan.

Additional Details

The HMA84GR7AFR4N-VKTF operates at a voltage of 1.2V, which helps reduce power consumption and heat generation. It complies with industry-standard JEDEC specifications for DDR4 RDIMM memory. This module is designed for easy installation and compatibility with servers and workstations that support DDR4 ECC RDIMM memory. The registered design includes a register between the memory controller and the DRAM chips, which buffers commands and addresses, improving signal integrity. Consult the Hynix datasheet for detailed specifications, including timings, power consumption, and thermal characteristics. It is an excellent choice for upgrading server memory and improving overall system stability and performance.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess