EN
  • EN
  • DE

HMA84GR7AFR4N-UHTD

Part No HMA84GR7AFR4N-UHTD
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 4Gx72 ECC Reg/RDIMM 2Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946854-HMA84GR7AFR4N-UHTD
Series *
Ultra Librarian 3D Model Ultra Librarian HMA84GR7AFR4N-UHTD CAD Model

Description

The HMA84GR7AFR4N-UHTD is a 32GB DDR4 ECC Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. This module is designed for use in servers and high-performance workstations that require large memory capacities and high reliability.

Applications

  • Servers
  • High-Performance Workstations
  • Cloud Computing
  • Virtualization Environments
  • Data Centers

Features

  • 32GB capacity
  • DDR4 technology
  • ECC (Error-Correcting Code) for enhanced data integrity
  • RDIMM (Registered DIMM) form factor
  • 2400 MHz clock speed
  • CL17 latency
  • 1.2V operating voltage
  • 288-pin DIMM

Benefits

  • Increased memory capacity allows for running more virtual machines or handling larger datasets in server environments
  • Enhanced data reliability with ECC, preventing data corruption and system instability
  • Improved system stability with the registered design, which reduces the electrical load on the memory bus
  • Optimized performance for demanding server applications, such as database management and scientific computing
  • Lower power consumption compared to previous DDR generations, contributing to energy efficiency in data centers
  • Compatibility with server motherboards that support DDR4 RDIMM memory

Additional Details

The HMA84GR7AFR4N-UHTD is fully compliant with JEDEC standards, ensuring compatibility with a wide range of server and workstation systems. The ECC functionality is critical for server environments where data accuracy is paramount. The registered design includes a register between the memory controller and the DRAM chips, which buffers commands and addresses to reduce the electrical load on the memory bus, thereby improving stability and allowing for higher memory capacities. Operating at 1.2V, this module minimizes power consumption and heat generation, contributing to a more efficient and reliable server environment. The 2400MHz clock speed and CL17 latency provide excellent performance for a wide range of server workloads. The 'UHTD' likely refers to a specific manufacturing revision or testing standard for server environments. This module offers a reliable and high-performance memory solution for demanding server and workstation applications, suitable for virtualization and data-intensive tasks.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 100 128GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess