EN
  • EN
  • DE

HMA84GL7MMR4N-TFTD

Part No HMA84GL7MMR4N-TFTD
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2133P 4Gx72 LRDIMM 4DRx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947101-HMA84GL7MMR4N-TFTD
Series *
Ultra Librarian 3D Model Ultra Librarian HMA84GL7MMR4N-TFTD CAD Model

Description

The Hynix HMA84GL7MMR4N-TFTD is a 32GB DDR4 2400MHz ECC Registered DIMM (RDIMM) memory module. Designed for high-performance servers and workstations, this module provides substantial memory capacity with enhanced data integrity. The ECC (Error-Correcting Code) feature is crucial for server environments, as it automatically detects and corrects single-bit errors, ensuring stable and reliable operation. The RDIMM design includes a register that buffers the command, address, and control signals, reducing the load on the memory bus and allowing for higher memory capacities and improved signal integrity.

Applications

  • Servers
  • High-Performance Computing (HPC)
  • Data Centers
  • Virtualization Platforms
  • Enterprise Applications

Features

  • 32GB Capacity: Provides significant memory space for demanding applications and large datasets.
  • DDR4 Technology: Utilizes the latest DDR4 standard for increased bandwidth and improved power efficiency.
  • 2400MHz Speed: Offers a high data transfer rate for fast and responsive performance.
  • ECC (Error-Correcting Code): Ensures data accuracy and prevents data corruption in critical applications.
  • RDIMM (Registered DIMM): Enhances signal integrity and allows for higher memory capacities in server environments.

Benefits

  • Increased System Performance: Enables faster processing of large datasets and supports more concurrent users.
  • Enhanced Data Integrity: ECC protection minimizes the risk of data errors and system crashes.
  • Improved System Stability: The registered design ensures stable operation even under heavy loads.
  • Scalability: Allows for easy expansion of memory capacity to meet growing demands.
  • Long-Term Reliability: Designed and manufactured with high-quality components for extended service life.

Additional Details

The HMA84GL7MMR4N-TFTD operates at a voltage of 1.2V, contributing to lower power consumption and reduced heat output. It complies with industry-standard JEDEC specifications for DDR4 RDIMM memory. This module is designed for easy installation and is compatible with servers and workstations that support DDR4 ECC RDIMM memory. Detailed technical specifications, including timings, power consumption, and thermal characteristics, can be found in the Hynix datasheet. This memory module is an ideal choice for upgrading server memory and improving overall system reliability and performance, especially in environments where data integrity is paramount.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess