EN
  • EN
  • DE

HMA82GU7DJR8N-VK

Part No HMA82GU7DJR8N-VK
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 2Gx72 ECC UDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946363-HMA82GU7DJR8N-VK
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GU7DJR8N-VK CAD Model

Description

The Hynix HMA82GU7DJR8N-VK is a 16GB DDR4 SDRAM Unbuffered DIMM (UDIMM) designed for high-performance desktop computers and workstations. This module provides a substantial boost in memory capacity and speed, enhancing overall system performance.

Applications:

  • Desktop PCs
  • Workstations
  • Gaming PCs
  • High-Performance Computing

Features:

  • 16GB DDR4 Memory
  • PC4-2400T (2400MHz) Speed
  • Unbuffered DIMM (UDIMM)
  • 288-Pin
  • CL17 CAS Latency
  • 1.2V Operating Voltage
  • Non-ECC

Benefits:

  • Improved system responsiveness and faster application loading times.
  • Enhanced multitasking capabilities, enabling users to run multiple applications concurrently without performance degradation.
  • Enhanced gaming experiences with smoother frame rates and reduced latency.
  • Increased bandwidth for data-intensive tasks such as video editing and 3D rendering.
  • Energy-efficient operation due to the low 1.2V operating voltage.

Additional Details:

The HMA82GU7DJR8N-VK module is designed to meet the demanding requirements of modern computing. The DDR4 technology offers significant improvements over previous generations of memory, including higher speeds, greater bandwidth, and lower power consumption. The 2400MHz clock speed enables rapid data transfer between the memory and the processor, leading to faster overall system performance. The module is also non-ECC, making it suitable for consumer or gaming applications where some data error can be tolerated.

The 288-pin design ensures compatibility with a wide range of DDR4-compatible motherboards. The unbuffered design simplifies the memory architecture, making it more cost-effective while still delivering excellent performance. The CL17 CAS latency indicates the delay between the time a memory controller tells the memory module to access a particular memory column and the time the data from the given array location is available on the module's output pins. The 1.2V voltage helps to reduce power consumption and heat output, making it an energy efficient choice.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess