EN
  • EN
  • DE

HMA82GR7DJR8N-VKTF

Part No HMA82GR7DJR8N-VKTF
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 2Gx72 ECC Reg/RDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946597-HMA82GR7DJR8N-VKTF
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GR7DJR8N-VKTF CAD Model

Description

The Hynix HMA82GR7DJR8N-VKTF is a 16GB DDR4-2400 Registered ECC server memory module. It's designed to provide a balance of speed and reliability for server and workstation environments requiring substantial memory capacity.

Applications

  • Servers in data centers and enterprise environments
  • High-performance computing (HPC) systems
  • Virtualization platforms
  • Workstations for professional applications such as video editing, 3D rendering, and scientific simulations
  • Cloud computing infrastructure

Features

  • Capacity: 16GB
  • Memory Type: DDR4
  • Speed: 2400MHz (PC4-2400)
  • Module Type: Registered DIMM (RDIMM)
  • Error Correction: ECC (Error-Correcting Code)
  • Rank: 2Rx8
  • Voltage: 1.2V
  • CAS Latency: CL17

Benefits

  • Improved Performance: Operates at 2400MHz, providing faster data transfer rates for improved application responsiveness.
  • Enhanced Stability: ECC memory detects and corrects single-bit errors, ensuring data integrity and preventing system crashes.
  • Increased Reliability: The registered design ensures signal integrity, especially in multi-module configurations.
  • Optimized for Server Workloads: Designed to handle the demands of server environments, ensuring consistent performance under heavy load.
  • Reduced Downtime: ECC functionality minimizes the risk of data corruption and system failures, reducing downtime.

Additional Details

The HMA82GR7DJR8N-VKTF operates at a low voltage of 1.2V, contributing to energy efficiency and reduced heat generation. The 2Rx8 configuration means it has two ranks, with each rank having an 8-bit wide data path. This memory module is compatible with a variety of server motherboards supporting DDR4 RDIMM memory and is an excellent choice for businesses needing reliable and high-performance memory.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess