EN
  • EN
  • DE

HMA81GU6CJR8N-VKT0

Part No HMA81GU6CJR8N-VKT0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 1Gx64 UDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946438-HMA81GU6CJR8N-VKT0
Series *
Ultra Librarian 3D Model Ultra Librarian HMA81GU6CJR8N-VKT0 CAD Model

Description

The Hynix HMA81GU6CJR8N-VKT0 is a high-performance DDR4 SDRAM unbuffered DIMM (Unbuffered Dual Inline Memory Module) designed for use in desktop computers and workstations. This module provides a substantial boost in memory capacity and speed, enhancing overall system performance.

Applications:

  • Desktop PCs
  • Workstations
  • High-performance computing systems
  • Gaming PCs

Features:

  • 8GB DDR4 Memory
  • PC4-2666V (2666MHz) Speed
  • Unbuffered DIMM (UDIMM)
  • 288-Pin
  • CL19 CAS Latency
  • 1.2V Operating Voltage
  • Non-ECC

Benefits:

  • Increased system responsiveness and faster application loading times.
  • Improved multitasking capabilities, allowing users to run multiple applications simultaneously without performance degradation.
  • Enhanced gaming experience with smoother frame rates and reduced latency.
  • Higher bandwidth for data-intensive tasks such as video editing and 3D rendering.
  • Energy-efficient operation due to the low 1.2V operating voltage.

Additional Details:

The HMA81GU6CJR8N-VKT0 module is designed to meet the demanding requirements of modern computing. The DDR4 technology offers significant improvements over previous generations of memory, including higher speeds, greater bandwidth, and lower power consumption. The 2666MHz clock speed enables rapid data transfer between the memory and the processor, leading to faster overall system performance. The module is also non-ECC, which may make it more suitable for consumer or gaming applications where some data error can be tolerated, rather than mission critical environments.

The 288-pin design ensures compatibility with a wide range of DDR4-compatible motherboards. The unbuffered design simplifies the memory architecture, making it more cost-effective while still delivering excellent performance. The CL19 CAS latency represents the delay between the time a memory controller tells the memory module to access a particular memory column and the time the data from the given array location is available on the module's output pins. While a lower number means faster response, CL19 is within the typical range for this module's speed grade.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess