EN
  • EN
  • DE

HMA81GR7MFR8N-UHTD

Part No HMA81GR7MFR8N-UHTD
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 1Gx72 ECC Reg/RDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946962-HMA81GR7MFR8N-UHTD
Series *
Ultra Librarian 3D Model Ultra Librarian HMA81GR7MFR8N-UHTD CAD Model

Description

The Hynix HMA81GR7MFR8N-UHTD is a DDR4 SDRAM module designed for high-performance computing applications. It's engineered to provide reliable and efficient memory for demanding workloads. This unbuffered DIMM (UDIMM) is typically used in desktop computers and workstations.

Applications

  • High-performance desktop computers
  • Workstations
  • Gaming PCs
  • General computing

Features

  • DDR4 Technology: Utilizes the latest DDR4 SDRAM technology for faster data transfer rates and lower power consumption compared to previous generations.
  • Capacity: 8GB memory module.
  • Speed: Operates at a speed of 2666 MHz, ensuring rapid data access and processing.
  • Unbuffered DIMM (UDIMM): Suitable for desktop and workstation environments.
  • 288-Pin: Standard 288-pin configuration for DDR4 DIMM slots.
  • Operating Voltage: 1.2V operating voltage contributes to energy efficiency and reduces heat generation.

Benefits

  • Improved System Performance: DDR4 technology significantly enhances system responsiveness and reduces latency, leading to smoother multitasking and faster application loading times.
  • Increased Bandwidth: Higher memory bandwidth allows for quicker data transfer between the CPU and memory, optimizing performance in data-intensive tasks.
  • Energy Efficiency: Lower operating voltage (1.2V) results in reduced power consumption, leading to longer battery life in portable devices and lower energy costs in desktop systems.
  • Enhanced Multitasking: The 8GB capacity provides ample memory space for running multiple applications simultaneously without performance degradation.
  • Reliable Performance: Hynix is a reputable manufacturer known for producing high-quality memory modules that undergo rigorous testing to ensure reliability and stability.

Additional Details

The HMA81GR7MFR8N-UHTD module complies with industry standards for DDR4 SDRAM. It features a 288-pin DIMM form factor and is designed to operate at a voltage of 1.2V. The module's timings are optimized for its rated speed, ensuring stable and efficient performance. The specific CAS latency (CL), tRCD, tRP, and tRAS timings can be found in the product datasheet.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess