EN
  • EN
  • DE

HMA81GR7DJR8N-WMTG

Part No HMA81GR7DJR8N-WMTG
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2933Y 1Gx72 ECC Reg/RDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946341-HMA81GR7DJR8N-WMTG
Series *
Ultra Librarian 3D Model Ultra Librarian HMA81GR7DJR8N-WMTG CAD Model

Description

The Hynix HMA81GR7DJR8N-WMTG is an 8GB DDR4-2666 ECC Registered DIMM (RDIMM) memory module, primarily intended for use in servers and high-end workstations where data integrity and system stability are critical. This module features Error-Correcting Code (ECC) functionality, which automatically detects and corrects single-bit errors, preventing data corruption and ensuring reliable operation. The Registered design enhances signal integrity, allowing for higher memory densities and faster clock speeds, crucial for demanding applications and workloads.

Applications

  • Servers (Web, Application, Database, File)
  • High-Performance Workstations (CAD/CAM, Video Editing, Scientific Simulations)
  • Cloud Computing Platforms
  • Virtualization Environments
  • Data Centers

Features

  • 8GB Capacity: Provides ample memory capacity for multitasking and resource-intensive applications.
  • DDR4 Technology: Utilizes the latest DDR4 standard, offering improved performance and power efficiency compared to previous generations.
  • 2666MHz Speed: Operates at a clock speed of 2666MHz, enabling fast data transfer rates and quick access to data.
  • ECC Registered DIMM (RDIMM): Features error-correcting code (ECC) for enhanced data integrity and reliability, and the registered design stabilizes the control signals.
  • 288-Pin DIMM: Standard DDR4 DIMM connector for easy installation and compatibility.
  • 1.2V Operating Voltage: Low operating voltage reduces power consumption and heat generation.

Benefits

  • Enhanced Data Integrity: ECC functionality prevents data corruption and ensures accurate data storage and retrieval.
  • Improved System Stability: Registered design enhances signal integrity, reducing the risk of system crashes and downtime.
  • Increased Performance: High memory capacity and speed improve application responsiveness and overall system performance.
  • Reduced Power Consumption: Low voltage operation minimizes energy usage, lowering operating costs and reducing environmental impact.
  • Easy Installation: Standard DIMM form factor allows for simple and quick installation.
  • Optimized for Server Environments: Designed to meet the demanding requirements of server and workstation applications.

Additional Details

The HMA81GR7DJR8N-WMTG memory module is specifically designed to excel in server and workstation environments where reliability and data integrity are paramount. The ECC (Error-Correcting Code) feature provides critical protection against data corruption, automatically detecting and correcting single-bit errors in memory. The Registered DIMM (RDIMM) architecture incorporates a register between the DRAM and the system memory controller, which buffers the command and address signals. This reduces the electrical load on the memory bus and improves signal integrity, allowing for higher memory densities and faster operating speeds. The 1.2V operating voltage contributes to lower power consumption and reduced heat generation, resulting in lower operating costs and improved system reliability. This module adheres to industry-standard JEDEC specifications and undergoes rigorous testing to ensure reliable performance and compatibility. The combination of DDR4 technology, ECC functionality, and Registered design makes the HMA81GR7DJR8N-WMTG an excellent choice for demanding server and workstation applications requiring high levels of performance, reliability, and data integrity. This memory module allows systems to run more efficiently and reliably.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess