EN
  • EN
  • DE

HMA42GR7BJR4N-UHTD

Part No HMA42GR7BJR4N-UHTD
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946882-HMA42GR7BJR4N-UHTD
Series *
Ultra Librarian 3D Model Ultra Librarian HMA42GR7BJR4N-UHTD CAD Model

Description

The HMA42GR7BJR4N-UHTD is a 16GB DDR4 2133MHz ECC Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. This module is designed for use in servers and workstations, providing high performance and stability. The ECC (Error-Correcting Code) feature is crucial for maintaining data integrity in critical applications. The 'UHTD' likely signifies a specific temperature grade or testing protocol.

Applications

  • Servers: Used in enterprise servers for database management, web hosting, and virtualization.
  • Workstations: Ideal for professional workstations used in graphics-intensive applications, video editing, and scientific computing.
  • Cloud Computing: Deployed in cloud computing environments to support virtual machines and cloud services.
  • Data Centers: Integrated into data center infrastructure for reliable data storage and processing.
  • Financial Institutions: Applied in financial systems where data accuracy and uptime are paramount.

Features

  • 16GB Capacity: Provides a substantial amount of memory for handling large datasets and running multiple applications concurrently.
  • DDR4 Technology: Utilizes DDR4 technology for increased bandwidth and reduced power consumption compared to DDR3.
  • 2133MHz Speed: Operates at a frequency of 2133MHz, ensuring fast data access and improved system responsiveness.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors, preventing data corruption and system crashes.
  • Registered DIMM (RDIMM): Incorporates a register to buffer commands and addresses, reducing the load on the memory controller and improving stability, especially in multi-module configurations.

Benefits

  • Improved Reliability: ECC significantly enhances data integrity, reducing the risk of data errors and system failures.
  • Enhanced Stability: The registered design provides increased stability, especially in servers and workstations with multiple memory modules.
  • Increased Performance: Higher capacity and fast speed improve application performance and overall system responsiveness.
  • Reduced Downtime: The ECC and registered features contribute to reduced downtime and improved system uptime.
  • Energy Efficiency: DDR4 technology offers improved energy efficiency, reducing power consumption and heat generation.

Technical Specifications

The HMA42GR7BJR4N-UHTD operates at a voltage of 1.2V, in compliance with DDR4 standards. It adheres to JEDEC standards for DDR4 RDIMM modules. The module features a 288-pin DIMM interface and supports timings of CL15 (CAS Latency). Further specifications, particularly regarding the temperature range denoted by "UHTD", may require further investigation. It is RoHS compliant, meaning it adheres to environmental standards regarding hazardous substances.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess