EN
  • EN
  • DE

HMA42GR7AFR4N-UHT2

Part No HMA42GR7AFR4N-UHT2
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946879-HMA42GR7AFR4N-UHT2
Series *
Ultra Librarian 3D Model Ultra Librarian HMA42GR7AFR4N-UHT2 CAD Model

Description

The Hynix HMA42GR7AFR4N-UHT2 is a 16GB DDR4-2400 ECC Registered DIMM (RDIMM) memory module. It is designed for use in servers and workstations that require high capacity, high performance, and reliable memory. The module conforms to industry standard specifications, ensuring compatibility with a wide range of systems. ECC (Error-Correcting Code) memory is essential for maintaining data integrity in critical applications.

Applications

  • Servers (e.g., web servers, database servers, application servers)
  • Workstations (e.g., CAD/CAM, video editing, scientific computing)
  • High-Performance Computing (HPC) clusters
  • Data Centers
  • Cloud Computing Infrastructure

Features

  • 16GB Capacity: Provides a large memory capacity for demanding applications.
  • DDR4 Technology: Utilizes the latest DDR4 memory technology for improved performance and power efficiency.
  • 2400MHz Speed: Operates at a clock speed of 2400MHz, delivering fast data transfer rates.
  • ECC Registered DIMM (RDIMM): Incorporates error-correcting code (ECC) for enhanced data integrity and reliability. The 'Registered' aspect means it includes a register to help stabilize signals, crucial for server applications.
  • 288-Pin DIMM: Standard DDR4 DIMM connector for easy installation.
  • 1.2V Operating Voltage: Low operating voltage for reduced power consumption and heat generation.

Benefits

  • Increased System Performance: High memory capacity and speed improve application responsiveness and overall system performance.
  • Enhanced Data Integrity: ECC functionality prevents data corruption and ensures reliable operation.
  • Improved System Stability: Registered design contributes to signal stability, important for server environments.
  • Reduced Power Consumption: Low operating voltage minimizes power consumption and reduces cooling requirements.
  • Easy Installation: Standard DIMM form factor allows for easy installation and upgrades.
  • Increased System Uptime: The use of ECC memory leads to fewer system crashes related to memory errors, increasing overall uptime.

Additional Details

The HMA42GR7AFR4N-UHT2 memory module is designed to meet the rigorous demands of server and workstation environments. It is manufactured using high-quality components and undergoes extensive testing to ensure reliability and performance. The ECC functionality automatically detects and corrects single-bit errors, preventing data corruption and system crashes. The registered design improves signal integrity, allowing for higher memory densities and faster clock speeds. This module is compatible with a wide range of server and workstation platforms that support DDR4 ECC Registered DIMMs. It is a cost-effective solution for increasing system memory capacity and improving overall performance. The module adheres to JEDEC standards. It offers a good balance of performance, reliability, and power efficiency. Using this RDIMM allows systems to handle more data and processes simultaneously without performance bottlenecks.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess