EN
  • EN
  • DE

HMA41GR7MFR4N-TFT1

Part No HMA41GR7MFR4N-TFT1
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2133P 1Gx72 ECC Reg/RDIMM 1Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947175-HMA41GR7MFR4N-TFT1
Series *
Ultra Librarian 3D Model Ultra Librarian HMA41GR7MFR4N-TFT1 CAD Model

Description

The Hynix Semiconductor HMA41GR7MFR4N-TFT1 is a DDR4 SDRAM memory module. DDR4 (Double Data Rate 4) is a type of synchronous dynamic random-access memory with a high bandwidth interface. This module is designed for use in desktop computers, laptops, and servers to provide fast and efficient memory performance. Hynix Semiconductor is a major manufacturer of memory chips and modules, and their products are known for their quality and reliability.

Applications

  • Desktop computers for gaming, content creation, and general productivity tasks.
  • Laptop computers to improve multitasking capabilities and application responsiveness.
  • Servers for handling data processing, virtualization, and cloud computing workloads.
  • Workstations for professional applications such as video editing, 3D rendering, and CAD design.
  • High-performance computing (HPC) systems for scientific research and simulations.

Features

  • DDR4 technology for increased bandwidth and faster data transfer rates compared to previous generations.
  • High memory capacity, providing ample space for running multiple applications and handling large datasets.
  • Low voltage operation, reducing power consumption and heat generation.
  • Error correction code (ECC) option available for enhanced data integrity (if specified in the product details).
  • Compatibility with a wide range of motherboards and systems supporting DDR4 memory.

Benefits

  • Improved system performance by providing faster access to data and reduced latency.
  • Enhanced multitasking capabilities, allowing users to run multiple applications simultaneously without performance degradation.
  • Increased responsiveness of applications and operating systems.
  • Reduced energy consumption, contributing to longer battery life in laptops and lower operating costs in servers.
  • Enhanced system stability and data integrity, especially with ECC memory.

Additional Details

The HMA41GR7MFR4N-TFT1 memory module operates at a specific clock speed (e.g., 2133 MHz, 2400 MHz, 2666 MHz) and has a specific timing configuration (e.g., CAS latency). These parameters affect the overall performance of the memory. The module is typically available in various capacities (e.g., 4GB, 8GB, 16GB). The form factor (DIMM or SODIMM) determines its compatibility with different types of systems. Always refer to the product datasheet for precise specifications, including memory capacity, clock speed, timing parameters, voltage requirements, and supported features. Proper installation and configuration of the memory module are essential for optimal performance and system stability. Ensure compatibility with the motherboard and operating system before installation.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess