EN
  • EN
  • DE

HMA41GR7BJR4N-VK

Part No HMA41GR7BJR4N-VK
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 1Gx72 ECC Reg/RDIMM 1Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946648-HMA41GR7BJR4N-VK
Series *
Ultra Librarian 3D Model Ultra Librarian HMA41GR7BJR4N-VK CAD Model

Description

The HMA41GR7BJR4N-VK is a 8GB DDR4 2133MHz ECC Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. This module is designed for servers and workstations that require high performance and stability. The ECC (Error-Correcting Code) feature ensures data integrity by detecting and correcting single-bit errors, making it ideal for mission-critical applications.

Applications

  • Servers: Used in various server configurations, including web servers, database servers, and application servers, to provide reliable and high-speed memory for demanding workloads.
  • Workstations: Employed in high-performance workstations for content creation, scientific computing, and other resource-intensive tasks.
  • Cloud Computing: Integrated into cloud infrastructure to support virtual machines and other cloud-based services.
  • Data Centers: Deployed in data centers to provide reliable memory for critical applications and data storage.
  • High-Performance Computing (HPC): Utilized in HPC clusters for scientific research, simulations, and other complex calculations.

Features

  • 8GB Capacity: Provides ample memory capacity for running multiple applications and handling large datasets.
  • DDR4 Technology: Utilizes DDR4 technology for faster data transfer rates and improved overall performance compared to previous generations.
  • 2133MHz Speed: Operates at a frequency of 2133MHz, ensuring fast and responsive performance.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors, ensuring data integrity and system stability.
  • Registered DIMM (RDIMM): Features a register that buffers commands and addresses, reducing the load on the memory controller and improving stability.

Benefits

  • Improved Performance: Provides faster data transfer rates and increased memory capacity, resulting in improved system performance and responsiveness.
  • Enhanced Reliability: ECC functionality ensures data integrity and system stability, reducing the risk of crashes and data loss.
  • Increased Capacity: 8GB capacity allows for running multiple applications and handling large datasets without performance degradation.
  • Reduced Downtime: ECC and registered design contribute to reduced downtime and improved overall system uptime.
  • Compatibility: Designed for compatibility with a wide range of servers and workstations that support DDR4 ECC RDIMM memory modules.

Technical Specifications

The HMA41GR7BJR4N-VK module operates at a voltage of 1.2V, reducing power consumption and heat generation. It is designed to meet JEDEC standards for DDR4 memory modules, ensuring compatibility and reliability. The module features a 288-pin DIMM interface and supports timings of 15-15-15. It is RoHS compliant, meaning it is free of hazardous substances. The Hynix Semiconductor brand is known for quality and reliability in memory solutions.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess