EN
  • EN
  • DE

H9TQ64A8GTDCUR-KUM

Part No H9TQ64A8GTDCUR-KUM
Manufacturer Hynix Semiconductor
Catalog DDR
Description eMCP 8GB eMMC5.1 + 8Gb LPDDR3-1866
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956494-H9TQ64A8GTDCUR-KUM
Series *
Ultra Librarian 3D Model Ultra Librarian H9TQ64A8GTDCUR-KUM CAD Model

Description

The H9TQ64A8GTDCUR-KUM is a type of eMMC (embedded MultiMediaCard) memory component manufactured by Hynix Semiconductor. This embedded storage solution is designed for use in a wide range of consumer electronics and mobile devices. It provides reliable and high-performance storage for operating systems, applications, and user data.

Applications

  • Smartphones: Used as the primary storage for the operating system, applications, and user data.
  • Tablets: Provides high-capacity storage for applications, media files, and system software.
  • Wearable Devices: Integrated into smartwatches and other wearables for storing data and applications.
  • Embedded Systems: Employed in various embedded applications requiring reliable and high-density storage.

Features

  • High Storage Capacity: Offers significant storage capacity for storing large amounts of data.
  • Fast Read/Write Speeds: Designed for quick data access and transfer rates, improving overall system performance.
  • Low Power Consumption: Optimized for energy efficiency, extending battery life in portable devices.
  • Integrated Controller: Includes an integrated controller for managing memory operations and ensuring data integrity.
  • Reliable Performance: Built with robust manufacturing processes to ensure stable and consistent operation.

Benefits

  • Enhanced Performance: Improves the speed and responsiveness of electronic devices.
  • Extended Battery Life: Reduces power consumption, allowing for longer usage times in portable applications.
  • Increased Storage: Provides ample storage for user data, applications, and media files.
  • Simplified Integration: Easy to integrate into electronic devices due to its standardized interface and compact form factor.

Additional Details

The H9TQ64A8GTDCUR-KUM eMMC component is packaged as a single chip with an industry-standard interface. It conforms to JEDEC eMMC specifications, ensuring compatibility with a wide range of host devices. The memory component incorporates error correction code (ECC) to maintain data integrity and prevent data corruption.

The specific read/write speeds, voltage requirements, and operating temperature range are defined in the product datasheet. System designers must adhere to these specifications to ensure optimal performance and reliability. Proper handling and storage are also important to prevent damage and maintain the integrity of the memory component. It is crucial to consult the manufacturer's documentation for detailed information and guidelines regarding the use of this eMMC component.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $410.5264 $410.5264
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess