EN
  • EN
  • DE

H5TQ4G83AMR-H9C

Part No H5TQ4G83AMR-H9C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1333 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940714-H5TQ4G83AMR-H9C
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ4G83AMR-H9C CAD Model

Description

The H5TQ4G83AMR-H9C is a high-speed DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. This memory chip is designed for use in a wide range of applications requiring high bandwidth and low latency data access.

Applications

  • Desktop and laptop computers
  • Servers
  • Networking equipment (routers, switches)
  • Graphics cards
  • Gaming consoles
  • Embedded systems

Features

  • 4Gb (512M x 8) memory organization
  • DDR3 interface with data transfer rates up to 1600 Mbps
  • 8 internal banks for concurrent operations
  • Double data rate architecture: two data transfers per clock cycle
  • 8-bit prefetch architecture
  • On-die termination (ODT)
  • Auto refresh and self-refresh modes
  • RoHS compliant
  • Operating temperature range: 0°C to 85°C

Benefits

  • High bandwidth for improved system performance
  • Low power consumption for energy efficiency
  • Increased memory capacity for handling large datasets and complex applications
  • Reduced latency for faster response times
  • Improved system stability and reliability

Technical Specifications

The H5TQ4G83AMR-H9C operates at a supply voltage of 1.5V. It is packaged in a standard FBGA (Fine-pitch Ball Grid Array) package, allowing for easy surface mounting. The component supports various JEDEC standard timings and configurations, enabling compatibility with a wide range of memory controllers. It supports burst lengths of 4 and 8. It offers improved power efficiency compared to previous generation DDR2 memory. The integrated on-die termination reduces signal reflections and improves signal integrity, even at high data rates.

The memory chip uses lead-free manufacturing processes, adhering to environmental regulations. The H5TQ4G83AMR-H9C is designed to meet the demands of modern computing and networking applications, providing a robust and efficient memory solution.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess