EN
  • EN
  • DE

H5TQ4G63GFR-RDC

Part No H5TQ4G63GFR-RDC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1866 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941181-H5TQ4G63GFR-RDC
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ4G63GFR-RDC CAD Model

Description

The H5TQ4G63GFR-RDC is a 4Gb DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip produced by Hynix Semiconductor. It's designed for applications needing substantial memory capacity and rapid data transfer, typically organized as 256M x 16.

Applications

  • Desktop Computers
  • Laptop Computers
  • Graphics Cards
  • Gaming Consoles
  • Networking Devices
  • High-Performance Embedded Systems

Features

  • Capacity: 4Gb (256M x 16)
  • Interface: DDR3 SDRAM
  • Operating Voltage: 1.5V (Typical)
  • Speed Grade: RDC (Determines maximum clock frequency and data transfer rate)
  • Data Rate: Supports various data transfer rates, depending on the RDC speed grade.
  • Clock Frequency: Operates at a clock frequency determined by its speed grade.
  • Package: FBGA (Fine-Pitch Ball Grid Array)
  • RoHS Compliance: Lead-free and compliant with RoHS environmental regulations.
  • Power-Saving Modes: Includes power-down modes to reduce energy consumption when inactive.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock.

Benefits

  • High Capacity: Suitable for memory-intensive applications.
  • High Bandwidth: DDR3 provides significantly improved bandwidth compared to older memory technologies.
  • Lower Power Consumption: Operates at 1.5V.
  • Improved Performance: Enhances system performance due to its fast data transfer capabilities.
  • Cost-Effective: DDR3 offers a good balance of performance and cost.
  • Wide Availability: DDR3 is widely supported.
  • Reliable Operation: Stable and reliable performance in various operating conditions.

Additional Details

The 'RDC' speed grade determines the performance characteristics of this chip. Refer to the Hynix datasheet for detailed timing specifications associated with the RDC speed bin. The FBGA package allows for efficient PCB mounting and thermal dissipation. DDR3 SDRAM utilizes a prefetch architecture for improved data throughput. These are commonly used to create memory modules.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2638 $61.3190
12+ $10.0635 $120.7620
18+ $9.7482 $175.4676
25+ $9.4340 $235.8500
32+ $9.1199 $291.8368
43+ $8.1762 $351.5766
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,904 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess