EN
  • EN
  • DE

H5TQ4G63EFR-RDIR

Part No H5TQ4G63EFR-RDIR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1866 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940700-H5TQ4G63EFR-RDIR
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ4G63EFR-RDIR CAD Model

Description

The Hynix H5TQ4G63EFR-RDIR is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip designed for applications requiring high bandwidth and efficient memory performance. It is commonly used in various electronic devices, offering a good balance of speed, capacity, and power consumption. The RDIR suffix indicates specific characteristics or binning of the chip.

Applications

  • Desktop PCs: Provides the main system memory for running operating systems, applications, and games.
  • Laptop Computers: Enables smooth multitasking and efficient performance in portable computing devices.
  • Servers: Supports memory-intensive workloads and applications in server environments.
  • Gaming Consoles: Delivers high-speed memory for graphics processing and game execution.
  • Graphics Cards: Used as video memory to store textures, frame buffers, and other graphical data.
  • Networking Equipment: Implemented in routers, switches, and other network devices for packet buffering and processing.

Features

  • DDR3 Technology: Utilizes DDR3 architecture for improved data transfer rates and reduced power consumption compared to DDR2.
  • 4Gb Density: Offers a memory density of 4 Gigabits, providing ample space for storing data and instructions.
  • High Bandwidth: Delivers high bandwidth for fast data access and processing.
  • Low Power Consumption: Operates at a low voltage, reducing power consumption and heat generation.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmental friendliness.
  • FBGA Package: Packaged in a Fine-Pitch Ball Grid Array (FBGA) for improved signal integrity and thermal performance.

Benefits

  • Improved System Performance: Enhances overall system performance by enabling faster data access and processing.
  • Enhanced Multitasking: Allows for smooth multitasking by providing sufficient memory capacity for multiple applications.
  • Improved Graphics Performance: Boosts graphics performance by providing fast memory for processing textures and rendering images.
  • Reduced Power Consumption: Low power consumption translates to longer battery life in portable devices and lower energy costs in desktop and server systems.
  • Increased System Stability: Stable and reliable memory operation ensures system stability and prevents data corruption.

Additional Details

The H5TQ4G63EFR-RDIR typically operates at a voltage of 1.5V. It features a data transfer rate of up to 1600 MT/s (MegaTransfers per second), depending on the specific configuration and speed grade. The operating temperature range is usually between 0°C and 85°C. The exact timings (CL, tRCD, tRP) vary depending on the speed grade and are typically specified in the product datasheet. The RDIR suffix likely indicates specific binning or testing characteristics.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,860 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess