EN
  • EN
  • DE

H5TQ4G63EFR-PBC

Part No H5TQ4G63EFR-PBC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940697-H5TQ4G63EFR-PBC
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ4G63EFR-PBC CAD Model

Description

The Hynix H5TQ4G63EFR-PBC is a high-performance Double Data Rate 3 (DDR3) SDRAM component designed for applications requiring significant memory bandwidth and low latency. It is commonly used in devices ranging from desktop computers to embedded systems.

Applications:

  • Desktop PCs
  • Laptop PCs
  • Servers
  • Workstations
  • Embedded Systems
  • Networking Equipment
  • Graphics Cards

Features:

  • DDR3 Technology: Offers increased bandwidth and reduced power consumption compared to DDR2.
  • 4Gb Density: Provides substantial memory capacity for demanding applications.
  • Operating Frequency: Supports speeds up to 1866 MHz (PC3-14900), ensuring fast data transfer rates.
  • Low Voltage Operation: Operates at 1.5V, reducing power consumption and heat generation.
  • 8-bit Prefetch: Enhances data access efficiency and improves overall system performance.
  • On-Die Termination (ODT): Improves signal integrity and reduces signal reflections.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Enhanced System Performance: Facilitates faster data transfer, leading to quicker application loading and improved overall system responsiveness.
  • Reduced Power Consumption: Lower voltage operation contributes to energy savings and extends battery life in portable devices.
  • Improved Stability: On-Die Termination (ODT) ensures reliable operation, even at high speeds.
  • Increased Multitasking Capabilities: Allows for smoother handling of multiple applications and resource-intensive tasks.
  • Long-Term Reliability: Designed for stable and consistent performance over an extended operational lifespan.

Technical Specifications:

The H5TQ4G63EFR-PBC is a 4Gb DDR3 SDRAM with an organization of 512M x 8. It supports data transfer rates up to 1866MHz, conforming to the PC3-14900 standard. The module operates at a voltage of 1.5V and integrates On-Die Termination (ODT) for improved signal quality. This DDR3 memory component provides a balance of performance, power efficiency, and reliability, suitable for a wide range of computing and embedded applications.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,058 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess