EN
  • EN
  • DE

H5TQ2GC3MFR-H9C

Part No H5TQ2GC3MFR-H9C
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR3 64Mx32 1GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943857-H5TQ2GC3MFR-H9C
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ2GC3MFR-H9C CAD Model

Description

The H5TQ2GC3MFR-H9C is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It's a 2Gb (Gigabit) memory component designed for applications requiring high-speed data access and moderate power consumption. The memory is organized as 128M x 16.

Applications

  • Desktop Computers
  • Laptop Computers
  • Graphics Cards
  • Gaming Consoles
  • Networking Equipment

Features

  • Capacity: 2Gb (128M x 16)
  • Interface: DDR3 SDRAM
  • Operating Voltage: 1.5V (Typical)
  • Speed Grade: H9C (Specific speed bin determining maximum clock frequency and data rate)
  • Data Rate: Supports various data transfer rates depending on the H9C speed grade.
  • Clock Frequency: Operates at a clock frequency dictated by the speed grade.
  • Package: FBGA (Fine-Pitch Ball Grid Array) for compact size and efficient thermal dissipation.
  • RoHS Compliance: Lead-free and compliant with RoHS environmental standards.
  • Power-Saving Modes: Includes features to minimize power consumption during idle periods.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal.

Benefits

  • High Bandwidth: DDR3 technology provides a significant improvement in bandwidth compared to older DDR standards.
  • Moderate Power: Operates at 1.5V, contributing to lower power consumption.
  • Enhanced Performance: Fast data transfer rates contribute to improved system performance in demanding applications.
  • Cost-Effective Solution: DDR3 offers a balance between performance and cost.
  • Widespread Availability: DDR3 is a mature technology with readily available components and support.
  • Reliable Operation: Designed for stable and reliable performance in various operating conditions.

Additional Details

The 'H9C' speed grade is a crucial specification for this part, determining its maximum operating frequency and data transfer rate. Refer to the Hynix datasheet for detailed timing parameters and specifications associated with the H9C speed bin. This device typically uses a prefetch buffer to enhance data throughput. The FBGA package allows for high-density mounting on PCBs. It is common for these chips to be used in creating memory modules.

You May Also Be Interested in

Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess