EN
  • EN
  • DE

H5TQ2G83AFR-RDC

Part No H5TQ2G83AFR-RDC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1866 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941151-H5TQ2G83AFR-RDC
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ2G83AFR-RDC CAD Model

Description

The Hynix H5TQ2G83AFR-RDC is a high-performance Double Data Rate 3 (DDR3) SDRAM component. As a DDR3 memory module, it offers increased bandwidth and reduced power consumption compared to DDR2. It is designed for a wide array of applications where high-speed memory access is critical.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Graphics Cards
  • Networking Devices
  • Embedded Systems
  • Gaming Consoles

Features:

  • DDR3 Technology: Enhanced speed and lower power usage compared to previous generations.
  • 2Gb Density: Offers a memory capacity of 2 Gigabits (256M x 8).
  • Operating Frequency: Supports data transfer rates up to 1600MHz (PC3-12800), ensuring rapid data exchange.
  • Low Voltage Operation: Operates at 1.5V, which reduces power consumption and heat generation.
  • 8-bit Prefetch: Facilitates quicker data retrieval and enhances overall performance.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections, contributing to more stable operation.
  • RoHS Compliance: Manufactured according to Restriction of Hazardous Substances standards.

Benefits:

  • Enhanced System Performance: Faster data transfer rates contribute to improved application responsiveness and overall system efficiency.
  • Reduced Power Consumption: Low voltage operation promotes energy conservation and extends battery life in portable devices.
  • Stable Operation: On-Die Termination ensures reliable performance, even at high speeds.
  • Improved Multitasking: Larger memory capacity supports smoother multitasking and handling of resource-intensive applications.
  • Reliable Data Storage: Designed for consistent and dependable performance over an extended operational lifespan.

Technical Specifications:

The H5TQ2G83AFR-RDC is a DDR3 SDRAM with a density of 2Gb, configured as 256M x 8. It supports data transfer rates up to 1600MHz, aligning with a PC3-12800 rating. Operating at 1.5V, it incorporates On-Die Termination (ODT) to enhance signal quality. This memory component aims to balance performance, power efficiency, and reliability, making it suitable for a range of applications from standard desktop PCs to more demanding embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess