EN
  • EN
  • DE

H5TQ2G63CFR-RDC

Part No H5TQ2G63CFR-RDC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1866 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941127-H5TQ2G63CFR-RDC
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ2G63CFR-RDC CAD Model

Description

The Hynix H5TQ2G63CFR-RDC is a 2Gb DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for a range of applications requiring reliable and high-speed memory. It's commonly used in devices needing efficient memory management and data processing, such as computers, embedded systems, and networking equipment. The DDR3 technology offers a balance of performance and power efficiency.

Applications

  • Desktop Computers: Employed as system memory to support application performance.
  • Laptop Computers: Integrated to enhance the speed and responsiveness of laptop operations.
  • Embedded Systems: Used in various embedded applications requiring fast data processing.
  • Networking Devices: Deployed in routers, switches, and other network devices for buffering and data handling.
  • Industrial Control Systems: Utilized in industrial settings needing robust and reliable memory.

Features

  • Capacity: 2Gb (Gigabits) of memory storage.
  • DDR3 Technology: Utilizes DDR3 technology for increased data transfer rates.
  • Operating Speed: Operates at standard DDR3 speeds, impacting overall memory performance.
  • Low Power Consumption: Designed for energy efficiency, suitable for portable devices.
  • FBGA Package: Typically comes in a Fine-pitch Ball Grid Array (FBGA) package for efficient mounting.
  • RoHS Compliance: Compliant with RoHS standards, limiting hazardous materials.

Benefits

  • Improved System Speed: Enhances the speed and responsiveness of applications and operating systems.
  • Enhanced Multitasking: Enables smooth multitasking with improved memory bandwidth.
  • Efficient Power Usage: DDR3 technology contributes to lower power consumption.
  • Reliable Data Storage: Ensures stable data storage and retrieval for various applications.
  • Cost-Effective Solution: Provides a cost-effective memory solution for different applications.

Additional Details

The Hynix H5TQ2G63CFR-RDC adheres to industry-standard DDR3 specifications. The precise operating speed (e.g., 1333MHz, 1600MHz) depends on the specific configuration. Consult the official Hynix datasheet for detailed electrical characteristics, timing parameters, and thermal specifications. These modules are often used in conjunction with others to achieve the required system memory capacity. Ensuring proper handling and installation are crucial for maintaining the component's integrity and performance. Always verify compatibility with the host system before installation. This memory chip is designed to meet the demanding requirements of modern electronic devices, offering a reliable and efficient solution for memory-intensive tasks.

You May Also Be Interested in

Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $11.8500
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $67.0122
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7286 $61.4718
30+ $3.8796 $116.3880
47+ $3.7584 $176.6448
64+ $3.6371 $232.7744
83+ $3.5158 $291.8114
110+ $3.1520 $346.7200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,704 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess