EN
  • EN
  • DE

H5TQ1G63AFR-G7

Part No H5TQ1G63AFR-G7
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1066 64Mx16 (1Gb) Halogen-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941730-H5TQ1G63AFR-G7
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ1G63AFR-G7 CAD Model

Description

The Hynix H5TQ1G63AFR-G7 is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for a wide range of applications requiring substantial memory bandwidth and low power consumption. This component is manufactured by Hynix Semiconductor, a leading global supplier of memory solutions.

Applications

  • Desktop and laptop computers
  • Graphics cards
  • Networking equipment, such as routers and switches
  • Embedded systems
  • Consumer electronics, including set-top boxes and smart TVs

Features

  • Capacity: 1Gb (128M x 8)
  • Organization: Configured as 128M x 8 bits
  • Interface: DDR3, providing high-speed data transfer rates
  • Data Rate: Up to 1600 Mbps (PC3-12800)
  • Voltage: 1.5V operating voltage, contributing to lower power consumption
  • Operating Temperature Range: Standard commercial operating temperature range
  • Package: FBGA (Fine-pitch Ball Grid Array) for efficient board mounting and thermal performance

Benefits

  • High Bandwidth: Enables faster data processing and improved system performance in demanding applications.
  • Low Power Consumption: 1.5V operation reduces energy usage, extending battery life in portable devices and lowering overall system power requirements.
  • Increased System Responsiveness: Faster memory access times lead to quicker application loading and smoother multitasking.
  • Reliability: Manufactured by Hynix, ensuring high quality and dependable operation.
  • Compact Form Factor: The FBGA package allows for higher memory density on printed circuit boards, ideal for space-constrained designs.

Additional Details

The H5TQ1G63AFR-G7 DDR3 SDRAM is designed to meet the JEDEC standards for DDR3 memory. It supports various power-saving modes to further reduce energy consumption during idle periods. The component's architecture includes features such as write leveling, dynamic on-die termination (ODT), and auto-refresh, which enhance signal integrity and overall system stability. The FBGA package provides excellent thermal characteristics, allowing for reliable operation even under heavy workloads.

This memory chip is commonly used in devices that require a balance between high performance, low power, and cost-effectiveness. Its widespread adoption across various industries underscores its versatility and reliability.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess