EN
  • EN
  • DE

H5TG2G63BFR-12CR

Part No H5TG2G63BFR-12CR
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR5 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943845-H5TG2G63BFR-12CR
Series *
Ultra Librarian 3D Model Ultra Librarian H5TG2G63BFR-12CR CAD Model

Description

The Hynix H5TG2G63BFR-12CR is a 2Gb (Gigabit) GDDR3 SGRAM (Synchronous Graphics Random-Access Memory). It is designed primarily for graphics applications requiring high bandwidth and low latency memory, making it suitable for graphics cards and other visual processing units.

Applications:

  • Graphics Cards: Dedicated memory for video cards, enhancing graphics rendering and performance.
  • Gaming Consoles: Used as video memory in gaming systems to improve visual fidelity and frame rates.
  • Embedded Graphics Systems: Memory for embedded graphics processing units in various devices.
  • High-Performance Displays: Used in display systems requiring fast data transfer for image processing.

Features:

  • Capacity: 2Gb (Gigabit) GDDR3 SGRAM.
  • Organization: Configured as 128M x 16.
  • Interface: GDDR3 interface, providing high-speed data transfer.
  • Operating Voltage: Operates at a specific voltage optimized for GDDR3 performance.
  • Data Transfer Rate: High data transfer rates suitable for graphics-intensive applications.
  • Clock Frequency: Optimized clock frequency for graphics processing requirements.
  • Package: FBGA (Fine-Pitch Ball Grid Array) package designed for thermal management and board mounting.
  • Advanced Memory Technology: Incorporates features like prefetch and write buffering to enhance performance.

Benefits:

  • Enhanced Graphics Performance: High bandwidth improves frame rates and visual quality in graphics applications.
  • Faster Rendering: Low latency memory allows for quicker rendering of images and videos.
  • Improved Gaming Experience: Enhanced graphics performance translates to smoother gameplay and better visuals.
  • Reliable Operation: Hynix is a reputable manufacturer known for producing reliable memory components.
  • Compatibility: GDDR3 interface ensures compatibility with a range of graphics processors.

Additional Details:

The H5TG2G63BFR-12CR conforms to JEDEC standards for GDDR3 SGRAM, ensuring interoperability and consistent performance. It includes advanced memory management features to optimize data transfer and maintain signal integrity. This memory chip is crucial for enhancing graphics processing capabilities in graphics cards, gaming consoles, and other systems that rely on high-performance visuals. Its design and features are specifically tailored to meet the demanding requirements of graphics applications, contributing to improved visual fidelity and overall system performance.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess