EN
  • EN
  • DE

H5TC8G43AMR-H9A

Part No H5TC8G43AMR-H9A
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1333 2Gx4 (8Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940485-H5TC8G43AMR-H9A
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC8G43AMR-H9A CAD Model

Description

The Hynix H5TC8G43AMR-H9A is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for use in a wide range of applications, from consumer electronics to high-performance computing.

Applications:

  • Desktop and laptop computers
  • Servers
  • Networking equipment
  • Graphics cards
  • Embedded systems

Features:

  • 8Gb (1G x 8) memory organization
  • Double Data Rate 3 (DDR3) technology
  • Operating frequency up to 1600MHz
  • Low power consumption
  • 8-bit pre-fetch architecture
  • On-Die Termination (ODT)
  • Lead-free and Halogen-free
  • RoHS compliant

Benefits:

  • Increased memory bandwidth for faster data access
  • Reduced power consumption for longer battery life in mobile devices
  • Improved system performance due to higher operating frequency
  • Enhanced reliability due to On-Die Termination
  • Environmentally friendly due to lead-free and halogen-free construction

Additional Details:

The H5TC8G43AMR-H9A is a DDR3 SDRAM, meaning it transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate (SDR) SDRAM. The 8Gb density allows for larger memory capacity in systems, enabling the execution of more complex applications and handling larger datasets. The chip operates at a voltage of 1.5V, contributing to its low power consumption. The on-die termination feature improves signal integrity by reducing signal reflections, which leads to more reliable operation at high speeds. This DDR3 memory chip is often found in SODIMM and DIMM modules used in laptops, desktops, and servers.

The H5TC8G43AMR-H9A utilizes a 78-ball FBGA (Fine-Pitch Ball Grid Array) package for easy surface mounting onto printed circuit boards. It's designed to meet JEDEC standards, ensuring compatibility with other DDR3 components and systems. The specific speed grade, indicated by the '-H9A' suffix, defines the maximum operating frequency and timings. This component is designed for high-performance applications requiring fast memory access and efficient power management.

You May Also Be Interested in

Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess