EN
  • EN
  • DE

H5TC4G83CMR-H9A

Part No H5TC4G83CMR-H9A
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1333 512Mx8 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940659-H5TC4G83CMR-H9A
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC4G83CMR-H9A CAD Model

Description

The Hynix H5TC4G83CMR-H9A is a 4Gb DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for high-performance memory applications. This component is engineered for use in systems requiring fast data access and efficient memory management, making it suitable for various computing devices and embedded systems. The DDR3 technology ensures high bandwidth and relatively low power consumption.

Applications

  • Desktop Computers: Acts as the primary system memory, providing fast access to frequently used data and applications.
  • Laptop Computers: Used in laptops to enhance performance and support multitasking.
  • Servers: Implemented in server environments to handle large workloads and ensure efficient data processing.
  • Gaming Consoles: Supplies the necessary memory bandwidth for rendering complex graphics and running demanding game titles.
  • Embedded Systems: Integrated into embedded systems needing high-speed memory for data processing and storage.

Features

  • Capacity: 4Gb (Gigabits) of memory storage.
  • DDR3 Technology: Employs DDR3 (Double Data Rate 3) technology for high-speed data transfer.
  • Operating Speed: Operates at speeds up to 1600 MHz or higher, depending on the system configuration and specific variant.
  • Low Power Consumption: Designed for efficient power usage, reducing heat generation and extending battery life in portable devices.
  • FBGA Package: Housed in a fine-pitch ball grid array (FBGA) package for improved thermal performance and compact size.
  • Lead-Free: Compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring environmental compliance.

Benefits

  • Enhanced System Performance: Improves the overall performance of computing devices by enabling fast and efficient memory access.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without experiencing significant performance slowdowns.
  • Improved Gaming Experience: Delivers smoother gameplay and faster loading times in gaming applications.
  • Reduced Power Consumption: Contributes to lower energy consumption and longer battery life in portable devices.
  • Reliable Operation: Ensures stable and reliable operation under a wide range of operating conditions.

Additional Details

The Hynix H5TC4G83CMR-H9A is manufactured using advanced semiconductor processes to achieve high performance and reliability. It supports various memory timings and configurations, enabling system designers to optimize memory performance based on specific requirements. The component is rigorously tested to ensure it meets industry standards and specifications. This DDR3 SDRAM chip is commonly used in conjunction with other memory modules to expand total system memory capacity. Always refer to the official datasheet from Hynix Semiconductor for detailed voltage requirements, operating temperature ranges, and other critical specifications to ensure proper and safe operation.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,436 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess