EN
  • EN
  • DE

H5TC4G63AFR-PBC

Part No H5TC4G63AFR-PBC
Manufacturer Hynix Semiconductor
Catalog DDR
Description Incorrect partno DDR3-1600 256Mx16 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940623-H5TC4G63AFR-PBC
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC4G63AFR-PBC CAD Model

Description

The Hynix H5TC4G63AFR-PBC is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip. It's designed for applications requiring high memory bandwidth, low latency, and efficient power consumption. This memory component is well-suited for use in a range of computing devices and systems.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Networking Devices
  • Embedded Systems

Features

  • Capacity: 4Gb
  • DDR3 Technology: Implements DDR3 architecture for higher bandwidth and lower power usage compared to DDR2.
  • High-Speed Data Transfer: Supports high-speed data transfer rates, allowing for rapid memory access.
  • Low Voltage Operation: Operates at a lower voltage, minimizing power consumption and heat dissipation.
  • JEDEC Compliance: Adheres to JEDEC standards ensuring compatibility and reliability across various platforms.
  • FBGA Package: Typically comes in a Fine-Pitch Ball Grid Array (FBGA) package for compact size and efficient heat management.

Benefits

  • Enhanced Performance: The DDR3 technology significantly boosts bandwidth compared to DDR2, resulting in improved system performance and responsiveness.
  • Reduced Power Consumption: Low voltage operation enhances energy efficiency, extending battery life in portable devices and decreasing overall system power consumption.
  • Improved Stability: Enhanced signal integrity and timing characteristics contribute to enhanced system stability and dependability.
  • Broad Compatibility: Compliance with JEDEC standards guarantees compatibility with a wide array of platforms and devices.
  • Faster Data Access: Enables quicker loading of applications and smoother multitasking thanks to its high-speed data transfer capabilities.

Additional Details

Proper use of the H5TC4G63AFR-PBC requires adherence to detailed specifications outlined in the product datasheet. Key parameters include clock speed, timing parameters (CAS latency, RAS to CAS delay, etc.), and operating voltage. Consultation of the datasheet is crucial for voltage requirements, timing configurations, operating temperature ranges, and PCB layout guidelines. Proper termination techniques and effective decoupling are essential to achieve optimum signal integrity and consistent high-speed operation.

You May Also Be Interested in

Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess